EN
  • EN
  • DE

AD8321ARZ

Part No AD8321ARZ
Manufacturer Analog Devices Inc.
Catalog Linear - Video Processing
Description Gain Programmable CATV Line DRiver | IC LINE DRIVER CATV 3.3V 20SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tube
Status Obsolete
Type Line Driver, Transmitter
Applications Modems, CATV
Mounting Style SMD
Manufacturer Package 20-SOIC
Supplier Device Package 20-SOIC
Family Part Number AD8321
Manufacturer Pack Quantity 37
MSL Level 1 (Unlimited)
Win Source Part Number 1138459-AD8321ARZ
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD8321ARZ CAD Model

Description

Overview of AD8321ARZ from Analog Devices Inc.

The AD8321ARZ is a precision cable line driver designed and manufactured by Analog Devices Inc., a leader in high-performance analog, mixed-signal, and digital signal processing integrated circuits. This product is specifically engineered for applications that require a high level of linearity and low distortion, making it an ideal choice for driving coaxial cable in cable modem systems and other communication infrastructure tasks.

Key Features

  • Adjustable Gain: The AD8321ARZ offers a digitally controlled adjustable gain, allowing for precise signal level optimization, which is critical for maintaining signal integrity over long cable runs.
  • High Linearity: With its excellent linearity, this driver ensures that the signal integrity is preserved, minimizing distortion and enabling high-quality data transmission.
  • Low Noise Figure: The device exhibits a low noise figure, which is essential for maintaining a high signal-to-noise ratio (SNR), thereby enhancing the overall system performance.
  • Wide Frequency Range: The product supports a wide frequency range, catering to a variety of signal bandwidths and making it versatile for use in different communication standards.
  • Single 5 V Supply: Operating on a single 5 V supply, the AD8321ARZ is designed for ease of use and integration into existing systems without the need for complex power management.

Applications

  • Cable Modems
  • Cable TV Infrastructure
  • Interactive Set-Top Boxes
  • Home Networking

The AD8321ARZ comes in a compact SOIC package, which is suitable for space-constrained applications. It is designed to drive 75 Ω coaxial cable, a standard impedance in many communication systems, which makes it a plug-and-play solution for a wide range of cable-based communication setups.

With its robustness and high-performance characteristics, the AD8321ARZ from Analog Devices Inc. is a reliable and efficient solution for system designers looking to enhance their cable communication systems. Its combination of features ensures that it can meet the stringent requirements of modern high-speed data transmission, while maintaining signal fidelity across extended distances.

You May Also Be Interested in

Renesas Electronics America
IC VIDEO DIGITIZER 128MQFP
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Lowest to $12.6888
Epson Electronics America Inc-Semiconductor Div
Lowest to $11.2890
Intersil
VIDEO DIGITIZER WITH DIGITAL PLL
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Lowest to $10.0855
SMSC Corporation
CRT VIDEO ATTRIBUTE CONTRL/GENTR
Need more? Email Us
Fairchild/ON Semiconductor
Wide-bandwidth Differential Signaling HDMI Switch
Need more? Email Us
NXP / Nexperia
IC TV SILICON TUNER 40HVQFN
Need more? Email Us
Semtech Corporation
IC VIDEO RECLOCKER 40QFN
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.8211
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.6667 $52.0002
15+ $7.1111 $106.6665
22+ $6.8889 $151.5558
30+ $6.6667 $200.0010
39+ $6.4445 $251.3355
52+ $5.7778 $300.4456
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 878 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess