The LTM8026EY#PBF is a high-performance, µModule (micro-module) step-down regulator from Analog Devices Inc., a leader in high-performance analog, mixed-signal, and digital signal processing integrated circuits. This DC/DC converter is designed to efficiently convert a higher voltage to a lower voltage with a high degree of precision and reliability.
Key Features
- Wide Input Voltage Range: Capable of operating with an input voltage range of 6V to 36V, making it versatile for various applications.
- Adjustable Output Voltage: The output voltage can be adjusted from 0.8V to 5V, allowing for a wide range of uses in different electronic devices.
- High Efficiency: With an integrated switching controller, power switches, inductor, and all support components, this device is optimized for peak efficiency, reducing heat generation and power loss.
- Compact Design: The µModule design integrates multiple components into a compact, surface-mount package, saving space on the PCB and streamlining the design process.
- Robust Protection Features: Includes over-temperature protection, over-current protection, and short-circuit protection to ensure the longevity and safety of the device and the application it is used in.
Applications
The LTM8026EY#PBF is suitable for a wide range of applications, including but not limited to:
- Telecommunications
- Industrial Equipment
- Automotive Systems
- Datacom Infrastructure
- Medical Devices
Technical Specifications
Parameter
Value
Input Voltage Range
6V to 36V
Output Voltage Range
0.8V to 5V
Operating Temperature Range
-40°C to +125°C
Package
Surface Mount LGA
Overall, the LTM8026EY#PBF is a reliable and efficient solution for a wide array of power conversion needs, delivering high performance in a small footprint that is characteristic of the innovative solutions provided by Analog Devices Inc.