EN
  • EN
  • DE

AD8328ARQ-REEL

Part No AD8328ARQ-REEL
Manufacturer Analog Devices Inc.
Catalog Linear - Video Processing
Description 5 V Upstream Cable Line Driver / SP Amp Line Driver Amp Single 5.25V 20-Pin QSOP T/R
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Linear - Video Processing
Manufacturer Analog Devices Inc.
Win Source Part Number 172165-AD8328ARQ-REEL
Popularity Medium
Supply and Demand Status Sufficient
Family Name AD8328
Introduction Date April 04, 2002
ECCN EAR99
Country of Origin Malaysia
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian AD8328ARQ-REEL CAD Model

Description

The AD8328ARQ-REEL is a robust, high-performance cable line driver designed by Analog Devices Inc., a leader in the semiconductor industry. This device is specifically engineered to facilitate the transmission of data over standard coaxial cable, making it an ideal choice for a wide range of applications, including cable modems, set-top boxes, and telecommunication systems.

Key Features:

  • Adjustable Gain: This product offers a programmable gain range, allowing for precise control over signal amplification to suit various signal strengths and cable lengths.
  • Wide Bandwidth: The AD8328ARQ-REEL operates over a broad frequency range, ensuring compatibility with high-speed data transmission standards and facilitating the use in broadband communication systems.
  • Low Distortion: It is designed to minimize signal distortion, which is critical for maintaining the integrity of the transmitted data over long distances.
  • High Output Power: The device is capable of delivering high output power levels, which is essential for overcoming cable losses and ensuring reliable communication.
  • Power Efficiency: The AD8328ARQ-REEL incorporates power-saving features that reduce overall energy consumption, making it suitable for power-sensitive applications.
  • Surface-Mount Package: Supplied in a compact, surface-mount package (ARQ), this product is designed for easy integration into a variety of electronic assemblies.
  • Tape and Reel Packaging: The "-REEL" suffix indicates that this product is available in tape and reel packaging, which is optimized for automated pick-and-place manufacturing processes.

Applications:

  • Cable Modems
  • Set-Top Boxes
  • Telecommunication Systems
  • Broadband Data Communications

The AD8328ARQ-REEL is a testament to Analog Devices Inc.'s commitment to delivering high-quality, reliable components that meet the demanding requirements of modern communication infrastructure. By choosing this device, designers and engineers can expect exceptional performance, durability, and efficiency in their data transmission systems.

You May Also Be Interested in

Availink Inc.
DVB-T2/S2/S/C/ISDB-T DEMODULATOR
Need more? Email Us
Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 256QFP
Need more? Email Us
MACOM Technology Solutions
INTEGRATED CIRCUIT VIDEO 16SOIC
Need more? Email Us
Availink Inc.
DVB-S2, DVB-S DEMODULATOR
Need more? Email Us
Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 256BGA
Need more? Email Us
Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 80QFP14
Need more? Email Us
Seiko Epson Corporation
S1D13C00 MEMORY DISPLAY CONTROLL
Need more? Email Us
Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 121FBGA
Need more? Email Us
MACOM Technology Solutions
12G/6G/3G/HD/SD-SDI RECLOCKER WI
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess