EN
  • EN
  • DE

1N4737A,113

Part No 1N4737A,113
Manufacturer Nexperia USA Inc.
Catalog Diodes - Zener - Single
Description DIODE ZENER 7.5V 1W DO41
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Nexperia USA Inc.
Packaging Reel - TR
Status Active
Voltage - Zener (Nom) (Vz) 7.5V
Tolerance ±5%
Maximum Power Dissipation 1W
Impedance (Max) (Zzt) 4 Ohm
Current - Reverse Leakage @ Vr 10μA @ 5V
Voltage - Forward (Vf) (Max) @ If 1.2V @ 200mA
Temperature Range - Operating -65°C to 200°C
Mounting Through Hole
Case / Package DO-41
Win Source Part Number 1002146-1N4737A,113
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian 1N4737A,113 CAD Model

Description

The electronic component is a discrete semiconductor product with a tolerance of ±5%.

  • Manufacturer: Nexperia USA Inc.
  • Tolerance: ±5%
  • Voltage Forward (Vf) (Max): 1.2V @ 200mA
  • Current Reverse Leakage: 10μA @ 5V
  • Voltage - Zener (Nom) (Vz): 7.5V
  • Impedance (Max) (Zzt): 4 Ohm
  • Supply and Demand Status: Sufficient

You May Also Be Interested in

General Semiconductor
DIODE ZENER 15V 200MW SOD323
Lowest to $0.0583
Nexperia USA Inc.
DIODE ZENER 27V 375MW SOD123F
Lowest to $10.1866
Nexperia USA Inc.
DIODE ZENER 8.2V 365MW DFN1006BD
Lowest to $5.8209
Nexperia USA Inc.
DIODE ZENER 43V 250MW TO236AB
Lowest to $0.2620
MICROSS/On Semiconductor
DIODE ZENER 6.8V 1W DO41
Lowest to $0.1065
MICROSS/On Semiconductor
DIODE ZENER 43V 3W SMB
Lowest to $0.1659
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD523
Lowest to $0.5239
Nexperia USA Inc.
DIODE ZENER 3V 550MW SOD323F
Lowest to $1.1642
Nexperia USA Inc.
DIODE ZENER 3.3V 300MW SOD323
Lowest to $1.3098

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
1,385+ $0.0362 $50.1370
3,370+ $0.0297 $100.0890
5,210+ $0.0288 $150.0480
7,170+ $0.0279 $200.0430
9,260+ $0.0270 $250.0200
12,400+ $0.0242 $300.0800
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 50,000 pieces
MOQ: 1385 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess