EN
  • EN
  • DE

AD8330ACPZ-R2

Part No AD8330ACPZ-R2
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC VARIABLE GAIN 1 CIRC 16LFCSP / Variable Gain Amplifier 1 Circuit Differential, Rail-to-Rail 16-LFCSP-WQ (3x3)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Mfr Analog Devices Inc.
Package Tape & Reel
Amplifier Type Variable Gain
Number of Circuits 1
Output Type Differential, Rail-to-Rail
Slew Rate 1500V/µs
-3db Bandwidth 150 MHz
Current - Input Bias 100 nA
Current - Supply 20mA
Voltage - Supply Span (Min) 2.7 V
Voltage - Supply Span (Max) 6 V
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 16-WFQFN Exposed Pad, CSP
Supplier Device Package 16-LFCSP-WQ (3x3)
Base Product Number AD8330
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Other Names AD8330ACPZ-R2CT,505-AD8330ACPZ-R2CT,505-AD8330ACPZ-R2DKR,AD8330ACPZ-R2-ND,-2735-AD8330ACPZ-R2CT,AD8330ACPZ-R2CT-ND,2156-AD8330ACPZ-R2,AD8330ACPZ-R2TR,AD8330ACPZ-R2TR-ND,-2735-AD8330ACPZ-R2TR-ND,505-AD8330ACPZ-R2TR,ANAANAAD8330ACPZ-R2,-2735-AD8330ACPZ-R2TR,AD8330ACPZ-R2DKR,AD8330ACPZ-R2DKR-ND,-2735-AD8330ACPZ-R2DKR
Standard Package 250
Win Source Part Number 965723-AD8330ACPZ-R2
Ultra Librarian 3D Model Ultra Librarian AD8330ACPZ-R2 CAD Model

Description

AD8330ACPZ-R2: A High-Performance Variable Gain Amplifier by Analog Devices Inc.

The AD8330ACPZ-R2 is a state-of-the-art variable gain amplifier (VGA) developed by Analog Devices Inc., designed to deliver exceptional performance for a wide array of applications requiring precise signal conditioning. This advanced component is part of the AD8330 series, which is well-regarded for its superior linearity, bandwidth, and dynamic range.

Key Features:

  • Frequency Range: The AD8330ACPZ-R2 operates over a broad frequency range, making it suitable for various RF and IF applications.
  • Linear-in-dB Gain Control: It offers a linear-in-dB gain control characteristic over a 60 dB range, ensuring smooth and predictable gain changes.
  • Low Noise Figure: With a low noise figure, this VGA provides clean amplification, minimizing the addition of unwanted noise to the signal path.
  • Single Supply Operation: The device operates on a single supply voltage, simplifying power supply requirements and system design.
  • Compact Packaging: Housed in a compact LFCSP (Lead Frame Chip Scale Package), the AD8330ACPZ-R2 is ideal for space-constrained applications.

Applications:

The versatility of the AD8330ACPZ-R2 allows it to be used in a variety of applications, including:

  • Medical Imaging Systems
  • Ultrasound and Sonography Equipment
  • Wireless Communication Infrastructure
  • Professional Audio Equipment
  • Automated Test Equipment (ATE)

Technical Specifications:

  • Part Number: AD8330ACPZ-R2
  • Manufacturer: Analog Devices Inc.
  • Package Type: LFCSP (Lead Frame Chip Scale Package)
  • Supply Voltage: Single supply operation for ease of use
  • Operating Temperature: Specified for a wide range of temperatures

The AD8330ACPZ-R2 VGA is a testament to Analog Devices Inc.'s commitment to delivering high-performance components that enhance the capabilities of electronic systems. With its robust feature set and flexible application range, this VGA stands out as a prime choice for designers seeking to optimize signal chain performance.

You May Also Be Interested in

Microchip Technology
IC OPAMP GP 10MHZ RRO 14TSSOP
Lowest to $9.7925
Texas Instruments
6.5MHz, 585muA, Rail-to-Rail I/O CMOS Operational Amplifier
Lowest to $1.0153
Analog Devices Inc.
IC LIMITING 1 CIRCUIT 16LFCSP / Limiting Amplifier 1 Circuit Differential 16-LFCSP-WQ (3x3)
Lowest to $7.5964
Texas Instruments
IC OPAMP VFB 165MHZ 8SOIC
Need more? Email Us
Texas Instruments
LinCMOSE PRECISION DUAL OPERATIONAL AMPLIFIERS | IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $0.3717
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8MSOP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-MSOP
Lowest to $7.6241
Texas Instruments
IC OPAMP GP 80MHZ RRO SC70-6
Lowest to $2.3039
Linear Technology
IC OPAMP GP 180MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.7478
Linear Technology
IC OPAMP VFB 220MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP T/R
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $34.4117 $68.8234
4+ $28.2353 $112.9412
6+ $27.3529 $164.1174
8+ $26.4706 $211.7648
10+ $25.5882 $255.8820
14+ $22.9412 $321.1768
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,270 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess