EN
  • EN
  • DE

AD8335ACPZ-REEL7

Part No AD8335ACPZ-REEL7
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Special Purpose
Description Quad Low Noise, Low Cost Variable Gain Amplifier | IC AMP VGA QUAD 64LFCSP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tape and Reel
Type Variable Gain Amplifier
Applications Signal Processing
Mounting Style SMD
Manufacturer Package 64-VFQFN Exposed Pad, CSP
Supplier Device Package 64-LFCSP-VQ (9x9)
Family Part Number AD8335
Manufacturer Pack Quantity 750
MSL Level 3 (168 Hours)
Win Source Part Number 1138475-AD8335ACPZ-REEL7
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD8335ACPZ-REEL7 CAD Model

Description

The AD8335ACPZ-REEL7 is a precision, fully integrated, variable gain amplifier (VGA) developed by Analog Devices Inc., a leader in high-performance analog technology. This component is part of their extensive portfolio of amplifiers, designed to meet a wide range of application requirements in medical imaging, industrial control systems, and communication infrastructure.

Key Features

  • Wide Bandwidth: The AD8335ACPZ-REEL7 offers a bandwidth that is sufficient for various high-speed signal processing tasks, ensuring minimal signal distortion and high fidelity.
  • Low Noise Performance: Engineered to deliver low noise figures, this VGA provides clean amplification, making it suitable for sensitive applications such as medical ultrasound and radar systems.
  • Linear-in-dB Gain Control: The device features a linear-in-dB scaling with a 0.5 dB step size, allowing for precise gain adjustments and easy integration into digital control systems.
  • Single-Supply Operation: Operating on a single supply voltage simplifies the power supply design, reducing the overall system complexity and power consumption.
  • High Output Drive Capability: This VGA is capable of driving heavy loads, which is essential for applications requiring high output power levels.

Applications

The AD8335ACPZ-REEL7 is well-suited for a variety of applications, including:

  • Medical Imaging Systems
  • Ultrasound Equipment
  • Automated Test Equipment
  • Radar and Sonar Systems
  • Wireless and Wired Broadband Communications

Package and Availability

The device comes in a compact LFCSP (Lead Frame Chip Scale Package) that is designed for space-constrained applications. The AD8335ACPZ-REEL7 is provided in tape and reel packaging, denoted by the 'REEL7' suffix, which facilitates efficient assembly processes for high-volume production environments.

About Analog Devices Inc.

Analog Devices Inc. is renowned for its commitment to innovation and excellence in the field of high-performance analog, mixed-signal, and digital signal processing (DSP) integrated circuits (ICs). Their products are integral to the most advanced signal processing applications, ensuring reliability and precision across various industries worldwide.

You May Also Be Interested in

National Semiconductor (TI)
RF AND BASEBAND CIRCUIT
Lowest to $81.6135
Maxim Integrated
OPERATIONAL AMPLIFIER
Lowest to $3.3622
Diodes Incorporated
AUDIO LOW VOLT U-QFN2020-10 T&R
Lowest to $0.6186
SANYO Semiconductor (U.S.A) Corporation
AGC AMPLIFIER AND PRE AMPLIFIER
Lowest to $1.3063
Maxim Integrated
3.3V TRANSIMPEDANCE PREAMPLIFIER
Lowest to $83.0919
ON Semiconductor
AGC AMPLIFIER
Need more? Email Us
ON Semiconductor
PREAMPLIFIER FOR CAR STEREO
Lowest to $17.3054
Harris Corporation
Differential IC Telecommunications 8-SOIC
Need more? Email Us
National Semiconductor (TI)
ANALOG CIRCUIT, 1 FUNC, BIPOLAR / Amplifier, Comparator IC 8-SOIC
Lowest to $2.0420

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $36.4127 $72.8254
4+ $29.8771 $119.5084
6+ $28.9434 $173.6604
8+ $28.0098 $224.0784
10+ $27.0761 $270.7610
13+ $24.2751 $315.5763
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 710 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess