EN
  • EN
  • DE
  • IT

AD8338ACPZ-R7

Part No AD8338ACPZ-R7
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description Low Power, 18 MHz Variable Gain Amplifier | IC OPAMP VGA 1 CIRCUIT 16LFCSP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel
Amplifier Type Variable Gain
Slew Rate 50V/μs
-3db Bandwidth 18MHz
Supply Voltage , Single/Dual (±) 3V ~ 5V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 16-WFQFN Exposed Pad, CSP
Supplier Device Package 16-LFCSP-WQ (3x3)
Family Part Number AD8338
Manufacturer Pack Quantity 1
MSL Level 3 (168 Hours)
Win Source Part Number 1138478-AD8338ACPZ-R7
Manufacturer Homepage www.analog.com
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD8338ACPZ-R7 CAD Model

Description

Product Overview: AD8338ACPZ-R7

The AD8338ACPZ-R7 is a versatile, low noise, programmable gain amplifier designed by Analog Devices Inc., a leader in high-performance analog technology. This precision amplifier is part of their Variable Gain Amplifiers (VGAs) series and is engineered to offer excellent dynamic performance for a wide range of applications, including medical imaging, ultrasound equipment, and communication systems.

The AD8338 is designed to operate over a wide supply voltage range from 3.0 V to 5.5 V, which allows it to be integrated into various circuit designs with minimal power requirements. Its programmable gain range makes it an ideal choice for applications that require precise signal amplification adjustments. The device can be controlled via a digital interface or an analog voltage, providing designers with flexibility in system control and integration.

Key features of the AD8338ACPZ-R7 include:

  • Programmable Gain Range: The amplifier offers a wide gain range, which can be programmed either through a serial digital interface or by an analog control voltage, making it highly adaptable for different signal levels.
  • Low Noise Performance: With its low noise characteristics, the AD8338 ensures that the signal integrity is maintained even at high gain settings, which is critical for high-precision applications.
  • High Bandwidth: The device provides a high bandwidth that supports a variety of signal frequencies, making it suitable for processing high-speed signals without significant distortion.
  • Power Efficiency: The AD8338ACPZ-R7 is optimized for low power consumption, which is essential for battery-powered or energy-sensitive applications.
  • Compact Packaging: Housed in a compact LFCSP (Lead Frame Chip Scale Package), the AD8338ACPZ-R7 is space-efficient, which is advantageous for designs where PCB real estate is at a premium.

Applications for the AD8338ACPZ-R7 are diverse and include:

  • Medical Imaging Systems
  • Ultrasound Equipment
  • Receiver Signal Chains
  • Communication Infrastructure
  • Industrial Process Controls

With its combination of flexibility, performance, and power efficiency, the AD8338ACPZ-R7 from Analog Devices Inc. is a highly capable component for designers looking to enhance the performance of their signal processing systems.

You May Also Be Interested in

Renesas Electronics America
IC OPAMP GP 4 CIRCUIT 14TSSOP
Lowest to $1.1005
Texas Instruments
IC INST AMP 1 CIRCUIT 8VSSOP
Lowest to $7.7127
Texas Instruments
IC INST AMP 1 CIRCUIT 16SOIC
Lowest to $11.6418
Renesas Electronics America
IC OPAMP ZERO-DRIFT 2 CIRC 8DFN
Lowest to $6.4103
Texas Instruments
IC OPAMP GP 1 CIRCUIT SOT23-5
Lowest to $3.8121
Texas Instruments
IC CURR SENSE 1 CIRCUIT 10UQFN
Lowest to $0.6473
Texas Instruments
IC CURR SENSE 1 CIRCUIT SC70-6
Lowest to $2.0693
Texas Instruments
IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $0.1188
Renesas Electronics America
IC OPAMP GP 1 CIRCUIT SC70-5
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1371
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $77.8948 $77.8948
2+ $75.2632 $150.5264
3+ $70.0001 $210.0003
4+ $67.3685 $269.4740
5+ $64.7369 $323.6845
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,800 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess