EN
  • EN
  • DE

AD8342ACPZ

Part No AD8342ACPZ
Manufacturer Analog Devices Inc.
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Analog Devices Inc.
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 816626-AD8342ACPZ
Ultra Librarian 3D Model Ultra Librarian AD8342ACPZ CAD Model

Description

The AD8342ACPZ is a versatile Active Mixer from the renowned manufacturer, Analog Devices Inc. This high-performance component is designed for downconversion and upconversion in wireless applications such as cellular, PCS, 3G, and 4G, as well as in broadband wireless systems. It operates across a broad frequency range, making it a flexible choice for various RF (Radio Frequency) and IF (Intermediate Frequency) modulation schemes.

Housed in a compact LFCSP (Lead Frame Chip Scale Package), the AD8342ACPZ is engineered to deliver exceptional linearity and noise performance. It is characterized by its low power consumption, making it suitable for battery-powered devices where energy efficiency is paramount. The mixer's architecture allows for a high level of integration, reducing the need for external components and simplifying the design process for RF engineers.

Key Features:

  • Frequency Range: The device supports a wide frequency range, accommodating various RF bands and providing flexibility for multi-band and multi-standard radio designs.
  • Linearity: The AD8342ACPZ boasts excellent linearity, which translates to improved signal quality and reduced distortion in communication systems.
  • Noise Figure: With a low noise figure, the mixer enhances the overall sensitivity and performance of the receiver.
  • Power Consumption: Designed for efficiency, the mixer operates with low power consumption, preserving battery life in portable applications.
  • Package: The LFCSP packaging is not only space-saving but also facilitates better thermal performance and quicker time-to-market for products.

Applications:

The AD8342ACPZ is well-suited for a variety of applications, including:

  • Wireless infrastructure (GSM, WCDMA, LTE)
  • Broadband wireless access (WiMAX, WLAN)
  • Point-to-point radio links
  • Cable modem termination systems
  • General-purpose RF and IF frequency conversion

In summary, the AD8342ACPZ from Analog Devices Inc. is a high-quality, versatile mixer offering excellent performance for a wide range of wireless communication applications. Its integration capabilities and efficient design make it a top choice for engineers looking to optimize their RF and IF systems.

You May Also Be Interested in

Advantech Corp
MINIMC WITH LFPT, TP-TX/SFP (REQ /
Need more? Email Us
Honeywell
TEMP PROBE IMMERSION NTC / Thermistor Temperature Sensor -40°C ~ 150°C Connector
Lowest to $28.1531
Altech corporation
PG7 LOCKNUT BLACKPA
Need more? Email Us
Omron
INTERFACE CONVERTER 100-240V / Converter, RS232C/USB to RS-422/485
Need more? Email Us
3M
FLAME BARRIER 8.5"X11" 1=1SHEET
Need more? Email Us
Triplett Test Equipment and Tools
8" ULTRA-COMPACT LED MONITOR
Need more? Email Us
Advantech Corp
NETWORK SWITCH-UNMANAGED 2 PORT / Network Switch - Unmanaged 2 Ports IP30
Need more? Email Us
Advantech Corp
1-PORT ISOLATED USB TO RS-232/42
Need more? Email Us
Comet America, LP
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.8896 $53.7856
25+ $4.0120 $100.3000
39+ $3.8866 $151.5774
54+ $3.7612 $203.1048
69+ $3.6359 $250.8771
93+ $3.2598 $303.1614
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 13,500 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess