EN
  • EN
  • DE

AD8349AREZ-RL7

Part No AD8349AREZ-RL7
Manufacturer Analog Devices Inc.
Catalog RF Modulators
Description IC MOD QUAD 2.7GHZ 16TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Purpose Modulator
LO Frequency 700MHz to 2.7GHz
RF Frequency 700MHz to 2.7GHz
P1dB 5.6dBm
Noise Floor -156dBm/Hz
Output Power 5.1dBm
Operating Supply Current 150mA
Supply Voltage - Operating 4.75 V to 5.5 V
Test Frequency 2.14GHz
Dimension 16-TSSOP (0.173", 4.40mm Width) Exposed Pad
Win Source Part Number 008441-AD8349AREZ-RL7
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AD8349AREZ-RL7 CAD Model

Description

Analog Devices Inc. AD8349AREZ-RL7 RF Modulator

The AD8349AREZ-RL7 from Analog Devices Inc. is a highly integrated, advanced RF modulator that is designed to meet the rigorous demands of modern wireless communication systems. This device operates within the 700 MHz to 2700 MHz frequency range, making it exceptionally versatile for a wide array of RF applications including broadband wireless access systems, satellite communications, and software-defined radios.

At the heart of the AD8349AREZ-RL7 is a direct quadrature modulator that facilitates the upconversion of baseband signals to RF frequencies. This modulator combines a high level of integration with superior performance, delivering a low noise floor and high linearity that ensures clean and reliable signal transmission.

The device is capable of supporting a wide range of modulation schemes, from simple BPSK to more complex QAM, making it suitable for various communication protocols. Its ability to handle these schemes with high precision makes it an ideal choice for both commercial and defense-related applications where signal integrity is paramount.

The AD8349AREZ-RL7 also features a single-ended RF output, which simplifies the interface with external components and reduces system complexity. Additionally, the modulator incorporates an on-chip voltage variable attenuator and a 1 dB step digital attenuator, providing fine control over the output power level to adapt to different system requirements.

Designed with ease of use in mind, this RF modulator is packaged in a compact, RoHS-compliant, 16-lead TSSOP with an exposed paddle, ensuring efficient thermal performance and a small footprint on the PCB. The AD8349AREZ-RL7 is also available in reel packaging, denoted by the 'RL7' suffix, which is suitable for automated high-volume manufacturing processes.

With its exceptional performance, integration, and flexibility, the AD8349AREZ-RL7 from Analog Devices Inc. stands out as a top choice for designers looking to implement robust and efficient RF signal chains in their next-generation wireless communication systems.

You May Also Be Interested in

Analog Devices Inc.
F-MOD QUADRATURE MODULATOR
Lowest to $10.3465
SANYO Semiconductor (U.S.A) Corporation
VHF BAND RF MODULATOR / RF Modulator IC
Lowest to $0.7320
Analog Devices Inc.
RF MODULATOR 1.8GHZ-2.7GHZ 16QFN
Need more? Email Us
Analog Devices Inc.
IC MODULATOR WIDE QUAD 48-QFN
Lowest to $17.7142
CML Microcircuits
RF (I/Q) QUADRATURE MODULATOR
Lowest to $78.3217
Analog Devices Inc.
IC QUADRATURE MOD 700MHZ 16TSSOP / RF Modulator IC 700MHz ~ 2.7GHz 16-TSSOP (0.173", 4.40mm Width) Exposed Pad
Lowest to $6.7233
ON Semiconductor
RF MODULATOR IC / RF Modulator IC
Need more? Email Us
RF Micro Devices
RF MODULATOR 1.5GHZ-2.5GHZ 16QFN
Lowest to $21.8181
Texas Instruments
300-MHz to 4-GHz Quadrature Modulator
Lowest to $7.1327

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.8205 $62.5640
18+ $6.4172 $115.5096
28+ $6.2162 $174.0536
39+ $6.0164 $234.6396
50+ $5.8154 $290.7700
67+ $5.2137 $349.3179
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 866 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess