EN
  • EN
  • DE

AD8350ARMZ15-REEL7

Part No AD8350ARMZ15-REEL7
Manufacturer Analog Devices Inc.
Catalog RF Amplifiers
Description Low Distortion 1.0 GHz Differential Amplifier | IC RF AMP CATV 0HZ-1GHZ 8MSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Analog Devices Inc.
Packaging Reel
Frequency 0Hz ~ 1GHz
P1dB -1.8dBm
Gain 15dB
Noise Figure 5.9dB
RF Type CATV
Supply Voltage (V) 5V ~ 10V
Supply Current 28mA
Test Frequency 250MHz
Manufacturer Package 8-TSSOP, 8-MSOP
Supplier Device Package 8-MSOP
Family Part Number AD8350
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1138498-AD8350ARMZ15-REEL7
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD8350ARMZ15-REEL7 CAD Model

Description

AD8350ARMZ15-REEL7 - High Performance Differential Amplifier

The AD8350ARMZ15-REEL7 is a state-of-the-art differential amplifier designed by Analog Devices Inc., an industry leader in high-performance analog technology. This amplifier is part of the REEL7 packaging series, indicating it is provided in a tape and reel format suitable for automated assembly processes.

Engineered for exceptional performance, the AD8350ARMZ15 is capable of delivering a high gain of 15 dB, which makes it an excellent choice for applications requiring precise signal amplification. This amplifier operates over a broad frequency range, making it versatile for a variety of applications, including IF/RF signal chains, communications, test equipment, and data acquisition systems.

The AD8350ARMZ15-REEL7 is designed with a fully differential signal path, which ensures superior signal integrity and noise rejection. This feature is particularly beneficial in environments with high levels of interference or when working with high-speed signals. Additionally, the device boasts a low distortion profile and a high output IP3, which translates to cleaner, more accurate signal amplification, critical for high-performance systems.

Housed in a compact MSOP (Mini Small Outline Package), the AD8350ARMZ15-REEL7 is optimized for space-constrained applications without compromising on performance. The device is also characterized by its low power consumption, which is an essential attribute for portable and battery-powered devices where energy efficiency is paramount.

Analog Devices Inc. has a reputation for producing reliable and durable components, and the AD8350ARMZ15-REEL7 is no exception. It is built to meet the rigorous demands of industrial and commercial applications, ensuring long-term stability and performance.

In summary, the AD8350ARMZ15-REEL7 from Analog Devices Inc. is a high-quality differential amplifier that offers a blend of performance, versatility, and efficiency. It is an ideal choice for engineers and designers looking for an amplifier that can deliver clean, amplified signals across a wide range of applications.

You May Also Be Interested in

MACOM Technology Solutions
IC AMP RADAR 960MHZ-1.215GHZ MOD
Need more? Email Us
MACOM Technology Solutions
AMPLIFIER,POWER,DIE,71-86GHZ,200
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 1MHZ-300MHZ TO8
Need more? Email Us
MACOM Technology Solutions
500W, GAN HEMT, 48V, 2515-2675 M
Need more? Email Us
MACOM Technology Solutions
AMPLIFIER, 6W, 27.5-30GHZ,BARE D
Need more? Email Us
MACOM Technology Solutions
GANSI POWER AMPLIFIER, 300W, CW,
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 1MHZ-2.05GHZ SMD
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 1MHZ-600MHZ SMD
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-700MHZ SMD
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.5491 $60.3928
19+ $6.1943 $117.6917
29+ $6.0002 $174.0058
40+ $5.8073 $232.2920
52+ $5.6133 $291.8916
69+ $5.0323 $347.2287
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,200 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess