EN
  • EN
  • DE

AD8353ACP-REEL7

Part No AD8353ACP-REEL7
Manufacturer Analog Devices Inc.
Catalog RF Amplifiers
Description IC RF GAIN BLOCK 8-LFCSP T/R
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Amplifiers
Mfr Analog Devices Inc.
Package Bulk
Product Status Obsolete
Frequency 1MHz ~ 2.7GHz
P1dB 6.3dBm
Gain 15.6dB
Noise Figure 6.8dB
RF Type Cellular, LMDS, MMDS
Voltage - Supply 3V, 5V
Current - Supply 35mA ~ 48mA
Test Frequency 2.7GHz
Mounting Type Surface Mount
Package / Case 8-VFDFN Exposed Pad, CSP
Supplier Device Package 8-LFCSP-VD (3x2)
Standard Package 3,000 pcs
Moisture Sensitivity Level (MSL) 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 555814-AD8353ACP-REEL7
Ultra Librarian 3D Model Ultra Librarian AD8353ACP-REEL7 CAD Model

Description

Product Overview: AD8353ACP-REEL7

The AD8353ACP-REEL7 is a high-performance, fixed-gain linear amplifier designed by Analog Devices Inc., a leader in the semiconductor industry. This precision amplifier is specifically engineered to provide a stable and accurate amplification solution across a wide range of applications, including telecommunications, broadband, and general-purpose RF and IF frequency amplification.

Key Features

  • Frequency Range: The AD8353ACP-REEL7 operates effectively over a broad frequency range, making it versatile for various signal processing tasks.
  • Fixed Gain: With a fixed gain, this amplifier provides consistent amplification, ensuring reliable performance without the need for external gain control components.
  • High Linearity: The device exhibits excellent linearity, which is crucial for maintaining the integrity of the amplified signal.
  • Low Distortion: It is designed to minimize distortion, providing a clear and accurate output that closely represents the input signal.
  • Robust Packaging: The AD8353ACP-REEL7 comes in a durable package that is suitable for automated assembly processes, ensuring ease of integration into various systems.

Applications

Due to its robust design and reliable performance, the AD8353ACP-REEL7 is an excellent choice for a wide array of applications. It is commonly used in:

  • Wireless infrastructure, such as cellular base stations and radio links
  • Cable modems and broadband data communications
  • IF and RF amplification in general-purpose receivers
  • Test and measurement equipment

Product Specifications

The AD8353ACP-REEL7 is supplied in a compact package and is part of a tape and reel packaging option, which is ideal for high-volume production environments. The device is characterized for operation over the industrial temperature range and is RoHS compliant, adhering to environmental standards.

With its combination of performance, reliability, and versatility, the AD8353ACP-REEL7 from Analog Devices Inc. is an exceptional choice for designers looking to enhance the capability of their signal processing systems.

You May Also Be Interested in

A78
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-350MHZ TO8
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 1MHZ-600MHZ SMD
Need more? Email Us
MACOM Technology Solutions
AMPLIFIER,POWER,DIE,71-86GHZ,200
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-700MHZ SMD
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-700MHZ TO8
Need more? Email Us
MACOM Technology Solutions
500W, 48V, 2300-2400 MHZ, GAN-SI
Need more? Email Us
A77
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-600MHZ TO8
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 100KHZ-50GHZ DIE
Need more? Email Us
MACOM Technology Solutions
AMPLIFIER, 5MM, 32LD PQFN, LNA,
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.4076 $63.3420
100+ $1.1550 $115.5000
155+ $1.1190 $173.4450
215+ $1.0829 $232.8235
280+ $1.0468 $293.1040
370+ $0.9385 $347.2450
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 100 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess