EN
  • EN
  • DE

AD8353ACPZ-REEL7

Part No AD8353ACPZ-REEL7
Manufacturer Analog Devices Inc.
Catalog RF Amplifiers
Description IC RF GAIN BLOCK 8-LFCSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Frequency 1MHz to 2.7GHz
P1dB 6.3dBm (4.3mW)
Gain 15.6dB
Noise Figure 6.8dB
RF Type Cellular, LMDS, MMDS
Supply Voltage - Operating 3V, 5V
Operating Supply Current 35mA to 48mA
Test Frequency 2.7GHz
Case / Package 8-LFCSP-VD (3x2)
Win Source Part Number 077221-AD8353ACPZ-REEL7
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AD8353ACPZ-REEL7 CAD Model

Description

Product Overview: AD8353ACPZ-REEL7

The AD8353ACPZ-REEL7 is a state-of-the-art, fixed gain, linear amplifier from Analog Devices Inc. designed to deliver high performance for a wide range of applications. Packaged in a compact LFCSP (lead-frame chip scale package), this device is part of Analog Devices' high-quality RF (radio frequency) product line, optimized for excellent linearity and ease of use.

This amplifier operates over a broad frequency range, making it suitable for various applications, including IF/RF gain blocks, telecommunications, broadband cable systems, and more. With its fixed gain of 20 dB, the AD8353ACPZ-REEL7 provides a consistent amplification level, which simplifies the design of signal chains by eliminating the need for external gain control components.

One of the key features of the AD8353ACPZ-REEL7 is its ability to maintain a high level of linearity even at high frequencies. This characteristic is crucial for maintaining signal fidelity in communication systems, ensuring that the amplified signal remains as close as possible to the original input. Additionally, the device boasts a low noise figure, which minimizes the addition of unwanted noise during the amplification process, thereby preserving the signal-to-noise ratio of the system.

The AD8353ACPZ-REEL7 is also noted for its robust construction. It can operate over a wide temperature range, ensuring reliable performance under varying environmental conditions. The device's LFCSP packaging not only saves space but also allows for excellent thermal performance, which is essential for maintaining stability and longevity in high-power applications.

For ease of integration into existing designs, the AD8353ACPZ-REEL7 is available in a tape and reel format (REEL7), which is ideal for automated manufacturing processes. This packaging ensures that devices can be efficiently picked and placed during the assembly process, reducing manufacturing time and costs.

In summary, the AD8353ACPZ-REEL7 from Analog Devices Inc. is a reliable, high-performance fixed gain linear amplifier that is well-suited for a variety of RF and IF applications. Its combination of linearity, low noise, and robust packaging makes it an excellent choice for designers looking to enhance their signal chain with minimal complexity.

You May Also Be Interested in

A17
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-1.1GHZ TO8
Need more? Email Us
A77
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-600MHZ TO8
Need more? Email Us
MACOM Technology Solutions
POWER AMPLIFIER, 1 MHZ-22 GHZ,1W
Need more? Email Us
MACOM Technology Solutions
500W, 48V, 2300-2400 MHZ, GAN-SI
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 1MHZ-600MHZ SMD
Need more? Email Us
MACOM Technology Solutions
500W, GAN HEMT, 48V, 2515-2675 M
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 1MHZ-600MHZ TO8
Need more? Email Us
MACOM Technology Solutions
AMPLIFIER, 6W, 27.5-30GHZ,BARE D
Need more? Email Us
MACOM Technology Solutions
AMPLIFIER, 5MM, 32LD PQFN, LNA,
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
21+ $2.4602 $51.6642
50+ $2.0187 $100.9350
77+ $1.9556 $150.5812
106+ $1.8925 $200.6050
137+ $1.8294 $250.6278
183+ $1.6402 $300.1566
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,900 pieces
MOQ: 21 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess