EN
  • EN
  • DE

AD8354ACPZ-REEL7

Part No AD8354ACPZ-REEL7
Manufacturer Analog Devices Inc.
Catalog RF Amplifiers
Description IC RF GAIN BLOCK 8-LFCSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Frequency 1MHz to 2.7GHz
Gain 17.1dB
Noise Figure 5.4dB
RF Type Cellular, LMDS, MMDS
Supply Voltage - Operating 3V, 5V
Operating Supply Current 16mA to 31mA
Test Frequency 2.7GHz
Case / Package 8-LFCSP-VD (3x2)
Win Source Part Number 142018-AD8354ACPZ-REEL7
Popularity Medium
Supply and Demand Status Limited
Application Field Used in RF Communications, Power Management
Ultra Librarian 3D Model Ultra Librarian AD8354ACPZ-REEL7 CAD Model

Description

AD8354ACPZ-REEL7 - High-Performance RF/IF Amplifier by Analog Devices Inc.

The AD8354ACPZ-REEL7 is a state-of-the-art RF/IF (radio frequency/intermediate frequency) fixed gain amplifier designed and manufactured by Analog Devices Inc., a leader in high-performance semiconductors. This amplifier is part of Analog Devices' extensive range of RF integrated circuits and is specifically tailored for high-quality signal amplification in a variety of wireless applications.

Engineered for a balance of low distortion and noise with outstanding linearity, the AD8354ACPZ-REEL7 is ideal for driving high-performance ADCs (analog-to-digital converters) or as a receiver amplifier. It operates over a broad frequency range, making it a versatile choice for numerous RF applications, including base stations, wireless infrastructure, and communication systems.

The device is packaged in a compact, surface-mount LFCSP (lead-frame chip-scale package), which is marked with the part number AD8354ACPZ-REEL7 to denote its packaging and tape and reel format for automated assembly processes. The LFCSP package ensures minimal parasitics, excellent thermal performance, and a small footprint on the PCB (printed circuit board).

Key features of the AD8354ACPZ-REEL7 include:

  • Fixed gain set internally for ease of design and consistency across applications.
  • Wide operating frequency range suitable for various RF and IF applications.
  • Low distortion and noise performance for high-fidelity signal amplification.
  • High linearity to maintain signal integrity across a wide dynamic range.
  • Optimized for driving high-performance ADCs, providing a clean, amplified signal.
  • Robust thermal performance due to the LFCSP, ensuring reliability even under high-temperature operating conditions.
  • Manufactured in a tape and reel format for compatibility with automated production lines, enhancing manufacturing efficiency and throughput.

With its combination of performance, integration, and reliability, the AD8354ACPZ-REEL7 is an excellent choice for designers seeking a high-quality RF/IF amplifier. Analog Devices Inc. provides comprehensive technical support, including detailed datasheets, application notes, and design resources to assist with the integration of the AD8354ACPZ-REEL7 into your next project.

Whether you are developing communication systems, RF transceivers, or any other application requiring precise signal amplification, the AD8354ACPZ-REEL7 from Analog Devices Inc. offers a solution that is both high-performing and dependable.

You May Also Be Interested in

MACOM Technology Solutions
IC RF AMP GPS 1MHZ-600MHZ TO8
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 1MHZ-300MHZ TO8
Need more? Email Us
MACOM Technology Solutions
AMPLIFIER,POWER,DIE,71-86GHZ,200
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-700MHZ SMD
Need more? Email Us
MACOM Technology Solutions
500W, 48V, 2300-2400 MHZ, GAN-SI
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 100KHZ-50GHZ DIE
Need more? Email Us
MACOM Technology Solutions
500W, GAN HEMT, 48V, 2515-2675 M
Need more? Email Us
MACOM Technology Solutions
500W, GAN HEMT, 48V, 2515-2675 M
Need more? Email Us
MACOM Technology Solutions
AMPLIFIER,POWER,DIE,71-86GHZ,200
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.6195 $56.6825
80+ $1.3289 $106.3120
120+ $1.2873 $154.4760
165+ $1.2458 $205.5570
210+ $1.2043 $252.9030
280+ $1.0797 $302.3160
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,023 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess