EN
  • EN
  • DE
  • IT

AD8392AACPZ-RL

Part No AD8392AACPZ-RL
Manufacturer Analog Devices Inc.
Catalog Interface - Drivers, Receivers, Transceivers
Description IC LINE DRVR ADSL/ADSL 32-LFCSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Packaging Reel package
Type Driver
Protocol xDSL
Number of Drivers/Receivers 2/0
Operating Supply Voltage 5 V ~ 24 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 32-WFQFN Exposed Pad, CSP
Manufacturer Package 32-LFCSP-WQ (5x5)
Win Source Part Number 767609-AD8392AACPZ-RL
Popularity Medium
Supply and Demand Status Limited
Family Name AD8392A
Introduction Date October 01, 2006
ECCN EAR99
Country of Origin Republic of Korea
Halogen Free Compliant
Estimated EOL Date 2030
Ultra Librarian 3D Model Ultra Librarian AD8392AACPZ-RL CAD Model

Description

The AD8392AACPZ-RL from Analog Devices Inc. is a state-of-the-art dual output amplifier that delivers high performance in a compact package. This device is designed to cater to a wide array of applications requiring precise signal amplification, such as telecommunications, professional audio equipment, and instrumentation.

Key Features

  • High Output Current: Capable of delivering a continuous output current, making it suitable for driving a variety of loads.
  • Wide Supply Voltage Range: Operates across a broad range of supply voltages, enhancing its versatility in different circuit configurations.
  • Low Distortion: Ensures clean signal amplification with minimal distortion, critical for high-fidelity audio applications.
  • Thermal Overload Protection: Built-in protection mechanisms safeguard the device against overheating, ensuring reliability and longevity.
  • Surface-Mount Package: Comes in a compact LFCSP (Lead Frame Chip Scale Package) that is ideal for space-constrained applications.

Applications

The AD8392AACPZ-RL is well-suited for a range of applications, including:

  • High-speed data communications
  • Professional audio mixing and recording equipment
  • Active filters and buffers
  • Test and measurement systems
  • Analog and digital signal processing

Product Specifications

Parameter Value Manufacturer Analog Devices Inc. Part Number AD8392AACPZ-RL Package / Case LFCSP Operating Temperature Specified over a range Mounting Type Surface Mount

With its robust design and superior specifications, the AD8392AACPZ-RL stands out as a premium choice for designers who require a reliable and high-quality dual output amplifier.

You May Also Be Interested in

Texas Instruments
IC DRIVER 8/0 28PLCC / 8/0 Driver RS232, RS423 28-PLCC (11.51x11.51)
Need more? Email Us
Qualcomm
AR8033B-AL1B-R-1.
Need more? Email Us
STMicroelectronics
IC TRANSCEIVER 1/1 64TQFP / 1/1 Transceiver MII
Lowest to $2.1020
Maxim Integrated
INTEGRATED CIRCUIT
Lowest to $1.1167
Microchip Technology
AUTOMOTIE CAN TRX SO8 / 1/1 Transceiver Half CAN 8-SO
Lowest to $0.6620
Texas Instruments
IC TRANSCEIVER 1/1 8SOIC / 1/1 Transceiver LIN 8-SOIC
Lowest to $1.2526
Texas Instruments
IC TRANSCEIVER FULL 2/2 16SOIC / 2/2 Transceiver Full RS232 16-SOIC
Lowest to $0.5712
Texas Instruments
IC TRANSCEIVER FULL 1/1 14SOIC / 1/1 Transceiver Full RS422, RS485 14-SOIC
Lowest to $3.1200
ON Semiconductor
IC TRANSCEIVER HALF 1/1 8DFN / 1/1 Transceiver Half CANbus 8-DFN (3x3)
Lowest to $0.7310

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess