EN
  • EN
  • DE

TLIN2029DRQ1

Part No TLIN2029DRQ1
Manufacturer Texas Instruments
Catalog Interface - Drivers, Receivers, Transceivers
Description IC TRANSCEIVER 1/1 8SOIC / 1/1 Transceiver LIN 8-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Drivers, Receivers, Transceivers
Mfr Texas Instruments
Series Automotive, AEC-Q100
Package Tape & Reel
Type Transceiver
Protocol LIN
Number of Drivers/Receivers 1/1
Receiver Hysteresis 200 mV
Data Rate 20kbps
Voltage - Supply 4V ~ 48V
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Base Product Number TLIN2029
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 296-50489-2,296-50489-1,TLIN2029DRQ1-ND,296-50489-6
Standard Package 2,500
Win Source Part Number 1099793-TLIN2029DRQ1
Ultra Librarian 3D Model Ultra Librarian TLIN2029DRQ1 CAD Model

Description

Product Overview: TLIN2029DRQ1

The TLIN2029DRQ1 is a cutting-edge automotive Local Interconnect Network (LIN) transceiver designed by Texas Instruments to provide seamless communication in vehicles. This robust component is specifically engineered to interface with the LIN bus through the vehicle's microcontroller. It is compliant with the LIN 2.2A, 2.1, and SAE J2602 standards, which ensures interoperability and a high level of performance in automotive networking applications.

Key Features

  • High Compatibility: Meets LIN 2.2A, 2.1, and SAE J2602 standards, ensuring broad compatibility with LIN protocol specifications.
  • Low Power Consumption: Features a low-power sleep mode with a typical current draw of 15 μA, which is ideal for power-sensitive applications.
  • Robust Protection: Equipped with robust protection features, including thermal shutdown, short-circuit protection, and protection against loss of ground and battery connections.
  • Wide Operating Voltage: Supports a wide supply voltage range from 4.5 V to 27 V, accommodating various automotive battery conditions.
  • Wake-Up Functionality: Includes wake-up capability via LIN bus and external wake-up with internal filtering time to avoid false wake-up events.
  • Diagnostic Features: Offers built-in diagnostics for high thermal warning and bus line short to battery and ground.

Applications

The TLIN2029DRQ1 is ideal for a multitude of automotive applications where reliable LIN communication is essential. This includes, but is not limited to:

  • Body Control Modules (BCM)
  • Door Modules
  • Seat Control
  • Climate Control
  • Sensor Interfaces
  • Steering Wheel Functions

Quality and Reliability

As a product designed for the automotive industry, the TLIN2029DRQ1 is manufactured to meet the highest quality and reliability standards. It undergoes rigorous testing and validation processes to ensure it performs under the harsh conditions typical of automotive environments. The device is available in a small, 8-pin SOIC package, making it a compact solution for space-constrained applications.

You May Also Be Interested in

Exar Corporation
Need more? Email Us
Exar Corporation
IC TXRX RS485/RS422 LP 8SOIC
Lowest to $0.8732
Exar Corporation
IC TXRX RS485 HALF DUPLEX 8SOIC
Lowest to $0.2005
Exar Corporation
IC TXRX RS485 HALF DUPLEX 8SOIC
Lowest to $0.1859
Exar Corporation
+3.3V Low Power Half-Duplex RS-485 Transceivers with 10Mbps Data Rate
Need more? Email Us
Exar Corporation
IC TXRX RS232/485 TERM 40QFN
Lowest to $7.0467
Exar Corporation
Need more? Email Us
Analog Devices Inc.
EMI/EMC Compliant, +-15 kV ESD Protected, RS-232 Line Drivers/Receivers | IC TX/RX RS-232 5V 0.1UF 24SSOP
Lowest to $3.3622
Intersil
IC 2DRVR/2RCVR RS232 5V 16-DIP
Lowest to $16.1273

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.0199 $50.9950
120+ $0.8369 $100.4280
190+ $0.8107 $154.0330
255+ $0.7846 $200.0730
330+ $0.7584 $250.2720
445+ $0.6800 $302.6000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 244,150 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess