EN
  • EN
  • DE

TLV1117CKCT

Part No TLV1117CKCT
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LIN POS ADJ 800MA TO220-3
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 5 Weeks
Features Linear Voltage Regulator IC Positive Adjustable Output 800mA TO-220-3
Manufacturer Texas Instruments
Package Tube
Operating Temperature Range 0°C ~ 125°C
Mounting Through Hole
Package TO-220-3
Case / Package TO-220-3
Family Name TLV1117
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number -296-35854-5, -296-35854-5-ND, 296-35854-5, -TLV1117CKCT-ND
Quantity per package 50
Popularity High
Supply and Demand Status Balance
Win Source Part Number 936849-TLV1117CKCT
Ultra Librarian 3D Model Ultra Librarian TLV1117CKCT CAD Model

Description

The TLV1117CKCT is a low-dropout (LDO) voltage regulator integrated circuit (IC) designed and manufactured by Texas Instruments (TI). This robust and reliable component is engineered to deliver a stable and constant voltage output, making it an ideal solution for a wide range of electronic applications, including consumer electronics, automotive, and industrial systems.

Key Features

  • Output Voltage: The TLV1117CKCT provides a fixed output voltage, ensuring a stable power supply for sensitive electronic circuits.
  • Dropout Voltage: With its low dropout voltage, this regulator maintains regulation even when the supply voltage is very close to the output voltage, which is crucial for battery-powered devices.
  • Current Capacity: It is capable of supplying a significant amount of current, making it suitable for applications with higher power requirements.
  • Thermal Protection: The built-in thermal protection feature prevents the device from overheating, thereby enhancing its reliability and longevity.
  • Overcurrent Protection: The IC also includes overcurrent protection to safeguard the device and the load from damage due to excessive current draw.
  • Package Type: The TLV1117CKCT comes in a TO-252 (DPAK) package, which is designed for efficient heat dissipation and is suitable for surface mount technology (SMT).

Applications

The TLV1117CKCT is versatile and can be used in various applications, including:

  • Power supplies for microprocessors and microcontrollers
  • Post-regulation for switching supplies
  • Battery-powered equipment
  • Consumer electronics such as TVs, radios, and computers
  • Automotive electronics, including infotainment and navigation systems
  • Industrial control systems and instrumentation

Quality and Support

As a product of Texas Instruments, the TLV1117CKCT is backed by TI's commitment to quality and comes with comprehensive technical support. Engineers and designers can rely on TI's extensive documentation, development tools, and active community forums for support throughout their design process.

You May Also Be Interested in

Texas Instruments
LP38693-ADJ 500mA Low Dropout CMOS Linear Regulators with Adjustable Output Stable with Ceramic Output Capacitors | IC REG LIN POS ADJ 500MA 6WSON
Lowest to $0.7597
Microchip Technology
IC REG LDO ADJ 3A TO220-5
Lowest to $3.2924
Texas Instruments
IC REG LDO 3V 50MA 8SOIC
Need more? Email Us
Texas Instruments
IC REG LDO 2.5V 5A TO220-5
Lowest to $14.1833
Diodes Incorporated
IC REG LDO 3.3V 0.6A SOT-2233L
Lowest to $0.2034
Diodes Incorporated
IC REG LDO 3.5V 0.3A SOT25
Lowest to $0.5804
Diodes Incorporated
IC REG LDO 2.5V 0.3A SOT23
Lowest to $0.0862
Microchip Technology
IC REG LDO 3V 0.3A 8MSOP
Lowest to $0.7909
Texas Instruments
FAST-TRANSIENT-RESPONSE 500-mA LOW-DROPOUT VOLTAGE REGULATORS | IC REG LIN 3.3V 500MA 20HTSSOP
Lowest to $2.7798

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
240+ $0.2084 $50.0160
585+ $0.1710 $100.0350
910+ $0.1656 $150.6960
1,250+ $0.1603 $200.3750
1,615+ $0.1549 $250.1635
2,160+ $0.1389 $300.0240
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,000 pieces
MOQ: 240 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess