EN
  • EN
  • DE

AD8403ARU1

Part No AD8403ARU1
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Digital Potentiometers
Description 1-/2-/4-Channel Digital Potentiometers | IC DGTL POT 1KOHM 256TAP 24TSSOP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tube
Status Obsolete
Taper Linear
Configuration Potentiometer
Taps per POT 256
Resistance (Ohms) 1k
Interface SPI
Memory Type Volatile
Supply Voltage (V) 2.7V ~ 5.5V
Features Cascade Pin
Tolerance ±33%
Temperature Coefficient 700 ppm/°C
Resistance - Wiper (Ohms) 200
Temperature Range - Operating -40°C ~ 125°C
Manufacturer Package 24-TSSOP
Supplier Device Package 24-TSSOP
Family Part Number AD8403
Manufacturer Pack Quantity 62
MSL Level 1 (Unlimited)
Win Source Part Number 1138540-AD8403ARU1
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AD8403ARU1 CAD Model

Description

Product Overview: AD8403ARU1 from Analog Devices Inc.

The AD8403ARU1 is a highly versatile digital potentiometer manufactured by Analog Devices Inc., a leader in precision high-performance integrated circuits. This component is part of the AD8400/AD8402/AD8403 series, which offers a range of single, dual, and quad channel digital potentiometers. The AD8403ARU1 specifically is a quad-channel device, providing design flexibility and functionality in a compact package.

Key Features

  • Resolution: The AD8403ARU1 comes with a 8-bit resolution, granting fine-grain control over the resistance settings.
  • Number of Channels: This model provides four independent variable resistors, each programmable through a serial interface.
  • End-to-End Resistance: It offers a total resistance of 1 kΩ, suitable for various applications requiring low to moderate resistance ranges.
  • Interface: The device is equipped with a user-friendly SPI (Serial Peripheral Interface) that allows for easy integration into digital systems.
  • Package: Housed in a TSSOP-14 package, the AD8403ARU1 is designed for space-saving on printed circuit boards.
  • Power Supply: It operates on a single 2.7V to 5.5V supply, making it compatible with both 3V and 5V systems.
  • Temperature Range: The device is operational over the industrial temperature range of -40°C to +85°C.

Applications

The flexibility and precision of the AD8403ARU1 make it an excellent choice for a variety of applications, including:

  • Adjustable power supplies
  • LCD screen calibration
  • Automotive electronics
  • Audio/visual equipment
  • Industrial automation systems

The AD8403ARU1's quad-channel configuration and digital control interface make it a convenient and efficient solution for system designers looking to add adjustable resistors without the need for multiple mechanical potentiometers. With its robust design and wide operating temperature range, it's suitable for both consumer and industrial applications that require reliability and precision.

For detailed specifications and application support, it is recommended to consult the official datasheet provided by Analog Devices Inc.

You May Also Be Interested in

Analog Devices Inc.
Digital Potentiometer, 1 Func, 5000ohm, 3-wire Serial Control Interface, 256 Positions, PDSO8
Need more? Email Us
Analog Devices Inc.
IC DGT POT 200KOHM 256TP 14TSSOP / Digital Potentiometer 200k Ohm 1 Circuit 256 Taps SPI Interface 14-TSSOP
Lowest to $9.3198
Analog Devices Inc.
8-Bit Dual Nonvolatile Memory Digital Potentiometer | IC DGT POT 10KOHM 256TAP 16TSSOP
Lowest to $7.8203
Analog Devices Inc.
128-Position Digital Potentiometer | IC DGT POT 10KOHM 128TAP 14TSSOP
Need more? Email Us
Renesas Electronics America
Mixed Signal with 2-Wire Interface | IC DGTL POT 10KOHM 64TAP 24SOIC
Need more? Email Us
Renesas Electronics America
Low Noise, Low Power I2C Bus, 256 Taps | IC DGT POT 10KOHM 256TAP 20TSSOP
Need more? Email Us
Microchip Technology
Low-Cost NV Digital POT with WiperLock™ Technology | IC DGTL POT 10KOHM 64TAP 8DFN
Lowest to $0.7969
Analog Devices Inc.
IC DGT POT 50KOHM 256TAP 16TSSOP / Digital Potentiometer 50k Ohm 2 Circuit 256 Taps I²C Interface 16-TSSOP
Lowest to $4.2435
Renesas Electronics America
Digitally Controlled Potentiometer | IC DGTL POT 1KOHM 32TAP 8MSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess