EN
  • EN
  • DE

AD842JRZ-16

Part No AD842JRZ-16
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 80MHZ 16SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tube/Rail
Status Active
Amplifier Type General Purpose
Number of Circuits 1
Slew Rate 375 V/μs
Gain Bandwidth Product (GBP) 80MHz
Current - Input Bias 4.2μA
Voltage - Input Offset 500μV
Operating Supply Current 14mA
Channel Output Current 100mA
Supply Voltage - Operating ±5 V to 18 V
Temperature Range - Operating 0°C to 75°C
Mounting SMD (SMT)
Case / Package 16-SOIC
Win Source Part Number 108128-AD842JRZ-16
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AD842JRZ-16 CAD Model

Description

Product Overview: AD842JRZ-16 from Analog Devices Inc.

The AD842JRZ-16 is a high-speed, wide bandwidth, precision operational amplifier from the renowned manufacturer Analog Devices Inc. This component is designed to cater to a broad spectrum of applications, ranging from high-performance audio and video equipment to sophisticated instrumentation and control systems.

Key Features

  • High-Speed Performance: The AD842JRZ-16 boasts a slew rate of 200 V/μs, ensuring rapid response times in fast-changing signal environments.
  • Wide Bandwidth: With a gain bandwidth product of 16 MHz, this op-amp can handle high-frequency signals with ease, making it ideal for high-speed data acquisition and processing tasks.
  • Single-Supply Operation: It can operate with a single supply voltage, simplifying power supply design and reducing the overall complexity of the system.
  • Low Distortion: The device offers low total harmonic distortion (THD), making it suitable for high-fidelity audio applications where signal integrity is paramount.
  • Robust Output Drive: Capable of delivering up to 50 mA of output current, the AD842JRZ-16 can drive capacitive loads effectively, a critical feature for driving cables or large capacitive inputs.

Applications

The AD842JRZ-16 is versatile and can be used in various applications such as:

  • Professional audio equipment
  • Video and RF amplification
  • Active filters and integrators
  • Fast amplifiers for data acquisition systems
  • Precision instrumentation
  • Test and measurement equipment

Quality and Reliability

Analog Devices Inc. is known for its commitment to quality, and the AD842JRZ-16 is no exception. This operational amplifier is built to meet high standards, ensuring reliable performance in even the most demanding of applications. The component is available in a compact SOIC package, designed for easy integration into a wide range of electronic assemblies.

Conclusion

The AD842JRZ-16 from Analog Devices Inc. is an exceptional choice for designers who require an operational amplifier with high-speed, low distortion, and the ability to handle wide bandwidths. Its robust output drive and single-supply operation make it a flexible and powerful component for an array of electronic applications.

You May Also Be Interested in

Exar Corporation
IC OPAMP VFB 90MHZ 8MSOP
Lowest to $2.3874
Maxim Integrated
+3V/+5V, 250MHz, SOT23 ADC Buffer Amplifiers with High-Speed Disable | IC BUFFER 1 CIRCUIT 8SOIC
Lowest to $9.1938
Linear Technology
IC OPAMP GP 14DIP
Need more? Email Us
Texas Instruments
IC OPAMP GP 130KHZ RRO 14TSSOP
Lowest to $6.0538
Texas Instruments
IC OPAMP JFET 10MHZ 8DIP
Lowest to $2.4677
Texas Instruments
IC OPAMP GP 220KHZ RRO 8SOIC
Lowest to $1.9277
Analog Devices Inc.
IC OPAMP CFA 90MHZ 8DIP / Op Amp Single GP ±18V 8-Pin PDIP N Tube
Lowest to $3.3355
Microchip Technology
IC OPAMP GP 60MHZ RRO 8SOIC
Lowest to $1.3456
Texas Instruments
IC OPAMP CFA 370MHZ 14SOIC
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $29.6735 $59.3470
5+ $24.3475 $121.7375
7+ $23.5866 $165.1062
9+ $22.8258 $205.4322
12+ $22.0649 $264.7788
16+ $19.7823 $316.5168
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 80 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess