EN
  • EN
  • DE

AD842SQ/883B

Part No AD842SQ/883B
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 80MHZ 100MA 14CERDIP / General Purpose Amplifier 1 Circuit 14-CERDIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Mfr Analog Devices Inc.
Package Tube
Product Status Active
Amplifier Type General Purpose
Number of Circuits 1
Slew Rate 375V/µs
Gain Bandwidth Product 80 MHz
Current - Input Bias 4.2 µA
Voltage - Input Offset 500 µV
Current - Supply 13mA
Current - Output / Channel 100 mA
Voltage - Supply Span (Min) 10 V
Voltage - Supply Span (Max) 36 V
Temperature Range - Operating -55°C ~ 125°C
Mounting Type Through Hole
Package / Case 14-CDIP (0.300", 7.62mm)
Supplier Device Package 14-CERDIP
Base Product Number AD842
Standard Package 1 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 555887-AD842SQ/883B
Ultra Librarian 3D Model Ultra Librarian AD842SQ/883B CAD Model

Description

Product Overview: AD842SQ/883B by Analog Devices Inc.

The AD842SQ/883B is a high-performance operational amplifier from Analog Devices Inc., renowned for its precision electronic components. This particular model is a part of the company's military-grade product offerings, designed to meet the stringent requirements of high-reliability applications. The device is characterized by its robust construction and is available in a hermetically sealed package, ensuring its durability and resistance to harsh environmental conditions.

Key Features

  • High Output Current: Capable of delivering a significant output current, the AD842SQ/883B is ideal for driving heavy loads with ease.
  • Wide Bandwidth: This operational amplifier boasts a wide bandwidth, making it suitable for high-speed signal processing applications.
  • Low Distortion: The device is engineered to produce low levels of harmonic distortion, which is critical for maintaining signal fidelity in audio and instrumentation systems.
  • High Slew Rate: With a high slew rate, the AD842SQ/883B can respond quickly to changes in input signals, a desirable attribute for fast-operating circuits.
  • Stable with High Capacitive Loads: The amplifier is designed to remain stable even when driving capacitive loads, a common challenge in operational amplifier design.

Applications

Given its robust performance characteristics, the AD842SQ/883B is well-suited for a variety of demanding applications, including:

  • Defense and Aerospace Systems
  • Precision Instrumentation
  • Professional Audio Equipment
  • Active Filter Circuits
  • Fast Analog-to-Digital Converters (ADC) Drivers

Quality and Reliability

Analog Devices Inc. ensures that the AD842SQ/883B meets the highest quality standards, with rigorous testing procedures in place to verify its performance under extreme conditions. This operational amplifier is part of the 883B series, which signifies compliance with MIL-STD-883B standards for military-grade electronic components.

In summary, the AD842SQ/883B from Analog Devices Inc. represents a superior choice for engineers and designers seeking a reliable, high-performance operational amplifier capable of withstanding the rigors of high-stress environments while delivering exceptional signal processing capabilities.

You May Also Be Interested in

Analog Devices Inc.
IC OPAMP DIFF 2 CIRCUIT 24LFCSP / ADC Driver IC Driver 24-LFCSP-WQ (4x4)
Need more? Email Us
Analog Devices Inc.
Dual, Low Noise, Single-Supply Variable Gain Amplifier | IC OPAMP VGA 2 CIRCUIT 16SOIC
Lowest to $2.1937
Linear Technology
IC OPAMP GP 325MHZ RRO 8SO / Op Amp Single Low Noise Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin SOIC N T/R
Lowest to $2.1987
Texas Instruments
LinCMOSE PRECISION DUAL OPERATIONAL AMPLIFIERS | IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $0.3717
Analog Devices Inc.
IC OPAMP ZERO-DRIFT 1 CIRC 8MSOP / Zero-Drift Amplifier 1 Circuit Rail-to-Rail 8-MSOP
Lowest to $2.3582
Analog Devices Inc.
IC OPAMP CFA 2 CIRCUIT 16LFCSP / Current Feedback Amplifier 2 Circuit 16-LFCSP (4x4)
Lowest to $5.0427
Microchip Technology
IC OPAMP GP 10MHZ RRO 14TSSOP
Lowest to $9.7925
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $2.5629
Texas Instruments
IC OPAMP VFB 165MHZ 8SOIC
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $57.1540 $114.3080
3+ $46.8965 $140.6895
4+ $45.4308 $181.7232
6+ $43.9651 $263.7906
7+ $42.4994 $297.4958
10+ $38.1035 $381.0350
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,300 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess