EN
  • EN
  • DE

AD849SQ/883B

Part No AD849SQ/883B
Manufacturer Analog Devices Inc.
Catalog OEM Parts (A - B)
Description Low Power, High Speed Amp
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package CDIP
RoHS Non-Compliant
Win Source Part Number 1027428-AD849SQ/883B
Categories OEM Parts(A-B)
Manufacturer Analog Devices Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian AD849SQ/883B CAD Model

Description

The AD849SQ/883B is a high-performance operational amplifier designed by the renowned manufacturer Analog Devices Inc., tailored for applications requiring precision and reliability. This particular model is part of the 883B series, which signifies that it meets the stringent requirements of the military-grade specifications, ensuring top-notch performance even in the most demanding conditions.

Key Features

  • High-Speed Performance: The AD849SQ/883B is engineered to deliver fast settling times and high slew rates, making it ideal for high-speed signal processing applications.
  • Precision: With its low offset voltage and drift, this op-amp ensures accurate signal amplification, crucial for precision instrumentation and measurement systems.
  • Wide Bandwidth: The device offers a wide bandwidth, enhancing its capability to handle a broad range of frequencies without compromising signal integrity.
  • Stable Operation: It is designed for stability and reliability, ensuring consistent performance over a range of operating conditions.
  • Military-Grade Quality: As an 883B series component, the AD849SQ/883B meets MIL-STD requirements, which guarantees its suitability for military and aerospace applications.

Applications

The AD849SQ/883B is versatile and can be used in a variety of applications, including:

  • High-speed data acquisition systems
  • Professional audio equipment
  • Active filters and signal conditioning
  • Precision instrumentation
  • Analog-to-digital converters (ADC) drivers
  • Medical imaging devices

Product Specifications

As a product of Analog Devices Inc., the AD849SQ/883B comes with the following specifications:

  • Supply Voltage: ±5 V to ±15 V
  • Output Current: 50 mA
  • Operating Temperature Range: -55°C to +125°C
  • Packaging: Hermetically sealed to ensure protection against harsh environments

With its combination of speed, precision, and ruggedness, the AD849SQ/883B operational amplifier is a reliable choice for engineers and designers seeking military-grade components for their high-performance systems.

You May Also Be Interested in

Generic
Need more? Email Us
Allegro MicroSystems, LLC
MAGNETIC SWITCH UNIPOLAR 2WIR / Digital Switch Unipolar Switch Open Collector Hall Effect
Need more? Email Us
ADI Electronics
Need more? Email Us
TDK Corporation
Need more? Email Us
CJT Connectors
Lowest to $0.0137
CJT Connectors
Lowest to $0.0863
TE Connectivity
Straight Backshell Cmc S.61
Need more? Email Us
Amic
Lowest to $2.1666
Everlight Electronics Co Ltd
LED Uni-Color Green 565nm 2-Pin
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess