EN
  • EN
  • DE

AD8538AUJZ-R2

Part No AD8538AUJZ-R2
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description Low Power, Precision Auto-Zero Op Amp | IC OPAMP ZERO-DRIFT 1 CIRC TSOT5
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel
Amplifier Type Zero-Drift
Slew Rate 0.4V/μs
Gain Bandwidth Product 430kHz
Current - Input Bias 15pA
Voltage - Input Offset 5μV
Supply Current 150μA
Current - Output / Channel 25mA
Supply Voltage , Single/Dual (±) 2.7V ~ 5.5V, ±1.35V ~ 2.75V
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package SOT-23-5 Thin, TSOT-23-5
Supplier Device Package TSOT-5
Family Part Number AD8538
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1138657-AD8538AUJZ-R2
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD8538AUJZ-R2 CAD Model

Description

Product Overview: AD8538AUJZ-R2 by Analog Devices Inc.

The AD8538AUJZ-R2 is a precision, low-power operational amplifier brought to you by Analog Devices Inc., a leading global manufacturer renowned for their innovative and high-performance analog, mixed-signal, and digital signal processing integrated circuits.

Key Features:

  • Low Offset Voltage: The device boasts an ultra-low input offset voltage, which ensures high accuracy in signal amplification, making it ideal for precision applications.
  • Low Power Consumption: Designed for power-sensitive applications, the AD8538AUJZ-R2 operates with a minimal power draw, thereby extending the life of battery-powered devices.
  • Single-Supply Operation: It operates from a single power supply, providing ease of use and simplifying the power design of the system.
  • Wide Bandwidth: The op-amp features a wide bandwidth, making it suitable for a variety of applications, including filters and amplifiers.
  • Rail-to-Rail Output: With rail-to-rail output capabilities, the AD8538AUJZ-R2 can output signals that range very close to the power supply rails, maximizing the dynamic range in low-voltage applications.

Applications:

The AD8538AUJZ-R2 is versatile and can be used in a broad array of applications. It is particularly well-suited for:

  • Sensor signal conditioning
  • Portable medical devices
  • Battery-powered instruments
  • Data acquisition systems
  • Industrial process controls

Product Specifications:

The AD8538AUJZ-R2 is provided in a compact SOT-23 package, which is ideal for space-constrained applications. It is characterized for operation from -40°C to +125°C, accommodating a wide range of environmental conditions.

Quality and Reliability:

As with all Analog Devices Inc. products, the AD8538AUJZ-R2 is manufactured to the highest quality standards, ensuring reliable performance in critical applications. Customers can trust this operational amplifier to deliver consistent results over its operational lifespan.

Ordering Information:

For those looking to integrate the AD8538AUJZ-R2 into their designs, detailed ordering and product information can be found on the Analog Devices Inc. website or through authorized distributors. Support documentation, including datasheets and reference designs, are readily available to assist in the implementation of this precision op-amp.

You May Also Be Interested in

Linear Technology
IC OPAMP VFB 100MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP Tube
Lowest to $1.4727
Texas Instruments
IC OPAMP GP 1MHZ 14TSSOP
Lowest to $0.6882
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $1.4339
Linear Technology
IC OPAMP VFB 100MHZ 16SSOP / Op Amp Quad High Speed Amplifier ±6.3V/12.6V Automotive 16-Pin SSOP N T/R
Lowest to $2.3394
Analog Devices Inc.
IC OPAMP CFA 2 CIRCUIT 16LFCSP / Current Feedback Amplifier 2 Circuit 16-LFCSP (4x4)
Lowest to $5.0427
Texas Instruments
IC OPAMP GP 15MHZ 8SOIC
Lowest to $1.4552
Linear Technology
IC OPAMP VFB 220MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP T/R
Need more? Email Us
Linear Technology
IC OPAMP GP 180MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.7478
Texas Instruments
IC OPAMP GP 80MHZ RRO SC70-6
Lowest to $2.3039

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.1880 $53.4600
90+ $1.1128 $100.1520
140+ $1.0752 $150.5280
200+ $1.0000 $200.0000
260+ $0.9625 $250.2500
325+ $0.9249 $300.5925
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 13,420 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess