AD8552ARU Precision Amplifier by Analog Devices Inc.
The AD8552ARU from Analog Devices Inc. is a zero-drift, single-supply, rail-to-rail input/output operational amplifier. This precision amplifier is designed to offer a perfect blend of high accuracy and low power consumption, making it a suitable choice for a wide range of applications including sensor signal conditioning and medical equipment.
With an extended temperature range and packaged in a TSSOP-14 outline, the AD8552ARU ensures reliable performance in diverse environments. Its zero-drift architecture maintains low offset voltage over time and temperature, which is critical for precision measurement and control systems.
Key features of the AD8552ARU include:
- Zero-Drift Operation: Provides ultra-low offset voltage and drift over time, enhancing system accuracy and stability.
- Single-Supply Operation: Operates from a 2.7V to 5.5V supply, allowing for flexibility in battery-powered and portable applications.
- Rail-to-Rail Input/Output: Maximizes dynamic range in low supply voltage applications.
- Low Power Consumption: With just 45µA of supply current per amplifier, it's an excellent choice for power-sensitive applications.
- Low Input Bias Currents: Enables its use with high impedance sensors.
- Extended Temperature Range: Operates reliably from -40°C to +125°C, suitable for industrial environments.
- Robust Packaging: The TSSOP-14 package ensures a compact footprint while providing sufficient thermal performance.
Whether it's for precision data acquisition, battery management, or any other system requiring high-accuracy signal amplification, the AD8552ARU stands out as a premium choice. Its combination of low voltage operation, minimal power consumption, and zero-drift capability makes it a versatile component in designing high-performance electronic circuits.
For detailed specifications, application circuits, and additional resources, visit the Analog Devices Inc. website or consult the AD8552ARU datasheet. This operational amplifier is not just a component; it's a reliable foundation for precision within your electronic designs.