EN
  • EN
  • DE

AD8552ARUZ-REEL7

Part No AD8552ARUZ-REEL7
Manufacturer Analog Devices Inc.
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Analog Devices Inc.
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 816638-AD8552ARUZ-REEL7
Ultra Librarian 3D Model Ultra Librarian AD8552ARUZ-REEL7 CAD Model

Description

The AD8552ARUZ-REEL7 is a high-performance, precision operational amplifier from Analog Devices Inc. This component is renowned for its zero-drift series, which ensures that the offset voltage remains virtually unchanged over time, temperature, and varying input voltage levels. This feature makes it an ideal choice for applications demanding high accuracy and long-term stability.

Key Features:

  • Zero-Drift Series: The AD8552ARUZ-REEL7 offers ultra-low offset voltage and drift through the use of patented chopper-stabilized techniques, which virtually eliminate the drift over time and temperature variations.
  • Low Noise: With a low voltage noise density of only 1 μV p-p (0.1 Hz to 10 Hz), this amplifier is suitable for noise-sensitive applications such as medical instrumentation and precision sensors.
  • High Accuracy: Precision performance with high gain accuracy and low input bias currents make it ideal for precision data acquisition systems and battery-powered devices.
  • Wide Supply Range: The device can operate from a single 2.7V to 5.5V supply, or dual supplies ±2.7V to ±2.75V, offering flexibility in various circuit designs.
  • Robust Packaging: Supplied in a TSSOP-14 package, the AD8552ARUZ-REEL7 is designed for space-saving applications and is provided in tape and reel form for efficient assembly in high-volume production environments.

Applications:

The AD8552ARUZ-REEL7 is versatile and can be used in a wide range of applications, including:

  • Instrumentation
  • Thermocouple amplifiers
  • Precision data acquisition systems
  • Battery-powered and portable equipment
  • Automotive sensors and controls

Conclusion:

The AD8552ARUZ-REEL7 by Analog Devices Inc. is a testament to the company's commitment to providing high-precision, reliable, and versatile amplifiers for the electronics industry. With its zero-drift capability, low noise performance, and high accuracy, this operational amplifier is a solid choice for engineers and designers looking to enhance the performance of their systems in a variety of challenging applications.

You May Also Be Interested in

Advantech Corp
IE MINIFIBERLINX-II/LASTGASP MOD /
Need more? Email Us
Triplett Test Equipment and Tools
8" ULTRA-COMPACT LED MONITOR
Need more? Email Us
Honeywell
TEMP PROBE IMMERSION NTC / Thermistor Temperature Sensor -40°C ~ 150°C Connector
Lowest to $28.1531
Advantech Corp
1U RACKMOUNT PLATFORM FOR NETWOR
Need more? Email Us
Phoenix Contact
Need more? Email Us
J.W. Winco
ADJ LEVER PLASTIC, STAINLESS M10 / Adjustable Lever Orange
Need more? Email Us
Omron
INTERFACE CONVERTER 100-240V / Converter, RS232C/USB to RS-422/485
Need more? Email Us
Phoenix Contact
Need more? Email Us
3M
FLAME BARRIER 8.5"X11" 1=1SHEET
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.9450 $53.6700
14+ $7.3395 $102.7530
22+ $7.1101 $156.4222
30+ $6.8808 $206.4240
38+ $6.6514 $252.7532
51+ $5.9633 $304.1283
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,060 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess