The AD8556ARZ is a highly sophisticated, programmable gain amplifier designed by Analog Devices Inc., that offers precision performance in a compact package. This device is part of Analog Devices' portfolio of precision amplifiers, well-suited for a variety of applications requiring high accuracy and reliability.
Key Features
- Programmable Gain: The amplifier's gain can be adjusted through digital programming, allowing for customization and flexibility in various applications.
- High Accuracy: With precision calibration capabilities, the AD8556ARZ ensures accurate signal amplification, making it ideal for critical measurement and control systems.
- Low Offset Voltage: The device boasts a low input offset voltage, which minimizes error and enhances overall system performance.
- Wide Supply Range: Operating with a supply voltage range that accommodates various systems, this amplifier is versatile and adaptable to different power environments.
Applications
The AD8556ARZ is designed for use in a range of applications where precision signal processing is paramount. These include:
- Industrial control systems
- Medical instrumentation
- Automotive sensors and controls
- Data acquisition systems
Technical Specifications
| Parameter |
Value |
| Package / Case |
SOIC-14 |
| Number of Channels |
1 |
| Input Offset Voltage |
Typically 10 µV |
| Supply Voltage Range |
±2.5 V to ±5.5 V |
| Operating Temperature |
-40°C to +125°C |
Product Quality and Support
Analog Devices Inc. is known for its commitment to product quality and customer support. The AD8556ARZ comes with comprehensive technical documentation, application support, and a quality guarantee, ensuring that customers can design with confidence and achieve optimal performance in their applications.