The AD8561AR is a high-performance comparator fabricated using Analog Devices Inc.'s advanced process technology. Designed to deliver ultra-fast and accurate voltage comparisons, this comparator is an ideal choice for high-speed signal processing applications.
Key Features
- Ultrafast Propagation Delay: With a propagation delay of just 7 ns, the AD8561AR is one of the fastest single supply comparators available, making it perfect for time-critical applications.
- Single Supply Operation: It operates from a single 5 V supply, simplifying the power design and making it suitable for battery-operated devices.
- Low Voltage Operation: The AD8561AR can also operate at lower voltages, down to 3 V, providing versatility in various applications.
- High Output Drive: Capable of driving 20 mA, this comparator can directly drive loads, including TTL or CMOS logic.
- Low Input Offset Voltage: Ensures high accuracy in voltage comparison, which is vital for precision applications.
- Latch Function: Features a latch input that allows the output to be held at its current state, providing additional control in timing-sensitive tasks.
- Input Range: The input voltage range extends from the negative supply rail to within 1.5 V of the positive supply, allowing for a wide range of signal levels.
Applications
The AD8561AR is suitable for a variety of applications where speed and accuracy are paramount. Common applications include:
- High-speed triggering in oscilloscopes
- Zero-crossing detectors in motor control circuits
- High-speed line receivers
- Pulse and square wave shapers
- Window comparators
- Analog-to-digital converters (ADCs)
Product Specifications
Parameter
Value
Supply Voltage
3 V to 5 V
Propagation Delay
7 ns
Output Drive
20 mA
Input Offset Voltage
Typical at 5 mV
With its combination of speed, power efficiency, and precision, the AD8561AR comparator from Analog Devices Inc. stands out as an excellent choice for designers looking to enhance the performance of their digital or mixed-signal systems.