The AD8564ARUZ is a high-performance, quad comparator manufactured by Analog Devices Inc., a leader in precision high-performance integrated circuits. This comparator is designed to offer fast response times and high-speed signal processing capabilities, making it an ideal choice for a wide range of applications, including high-speed triggering, zero-crossing detectors, and various types of control systems.
Key Features
- Fast Propagation Delay: The AD8564ARUZ boasts an impressive propagation delay of typically 7 ns, ensuring rapid response to input signal changes.
- Low Offset Voltage: With a low input offset voltage, this device maintains signal integrity and reduces error in precision applications.
- Quad Comparators: The integration of four independent comparators in a single package allows for compact and efficient designs.
- Single or Dual Supply Operation: It can operate from a single +5 V supply or dual supplies up to ±5 V, providing design flexibility.
- High Output Drive Capability: The device can drive loads directly, simplifying circuit design and reducing component count.
- Low Power Consumption: It is designed for low power operation, making it suitable for battery-powered devices and power-sensitive applications.
Applications
The AD8564ARUZ is versatile and can be employed in various sectors, including:
- High-speed data acquisition systems
- Waveform analysis
- Communication systems
- Automated test equipment
- Robotics
- Medical devices
Technical Specifications
Parameter
Value
Package/Case
TSSOP-16
Number of Channels
4
Supply Voltage
+5 V to ±5 V
Operating Temperature
-40°C to +125°C
As a product of Analog Devices Inc., the AD8564ARUZ is backed by the company's reputation for quality and reliability. With its robust feature set and flexible operation, it stands out as a superior choice for designers requiring high-speed, precision performance.