EN
  • EN
  • DE

AD8625ARUZ

Part No AD8625ARUZ
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description Precision Low Power Single-Supply JFET Amplifiers
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Packaging Tube
Amplifier Type J-FET
Number of Circuits 4
Output Type Rail-to-Rail
SR - Slew Rate 5 V/μs
GBP - Gain Bandwidth Product 5MHz
Current - Input Bias 0.25pA
Voltage - Input Offset 350μV
Operating Supply Current 710μA
Output Current per Channel 15mA
Dual Supply Voltage (±) 5 V ~ 26 V, ±2.5 V ~ 13 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 14-TSSOP (0.173", 4.40mm Width)
Manufacturer Package 14-TSSOP
Win Source Part Number 1138798-AD8625ARUZ
Manufacturer Homepage www.analog.com
Family Name AD8625
Introduction Date October 01, 2003
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2028
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD8625ARUZ CAD Model

Description

AD8625ARUZ Precision Operational Amplifier

The AD8625ARUZ is a high-precision operational amplifier from Analog Devices Inc., renowned for its exceptional accuracy and stability. This op-amp is part of the AD862x series, which is designed to offer designers a combination of low noise and low input bias currents over wide operating temperatures.

With its rail-to-rail output swing capability, the AD8625ARUZ provides excellent output dynamic range, which is particularly beneficial in single-supply applications or when interfacing with ADCs. This makes it an ideal choice for battery-powered devices, medical instruments, and industrial control systems where power efficiency and performance are crucial.

The device operates within a supply voltage range of 5 V to 26 V, or ±2.5 V to ±13 V for dual-supply configurations, allowing for flexible integration into various circuit designs. Its low input bias current, typically 1 pA at room temperature, and the low offset voltage of 65 µV max at 25°C, ensure high-precision measurements and signal conditioning.

The AD8625ARUZ also features a low power consumption with a quiescent current of just 1.3 mA per amplifier, which is beneficial for extending the battery life in portable applications. Moreover, the amplifier's low noise density of 8 nV/√Hz at 1 kHz ensures a clean signal amplification, which is critical in high-fidelity audio applications and sensitive instrumentation.

This operational amplifier comes in a TSSOP-14 package, which is compact and suitable for space-constrained applications. The extended industrial temperature range of -40°C to +125°C guarantees reliable performance in harsh environments.

In summary, the AD8625ARUZ from Analog Devices Inc. is a versatile and reliable component for precision analog signal processing. Its low power consumption, high accuracy, and wide operating temperature range make it an excellent choice for a multitude of applications where performance cannot be compromised.

You May Also Be Interested in

Analog Devices Inc.
IC OPAMP GP 3 CIRCUIT 14TSSOP
Lowest to $3.1994
Texas Instruments
IC OPAMP JFET 2 CIRCUIT 8DIP
Lowest to $0.5840
Analog Devices Inc.
IC INST AMP 1 CIRCUIT 16SSOP
Lowest to $7.2762
Rochester Electronics
IC GP OPAMP 2 CIRCUIT 8MSOP
Lowest to $6.1544
Analog Devices Inc.
IC INST AMP 1 CIRCUIT 16LFCSP
Lowest to $7.1279
Analog Devices Inc.
IC OPAMP JFET 2 CIRCUIT 8SOIC
Lowest to $5.8956
Advanced Linear Devices Inc.
IC OPAMP GP 1 CIRCUIT 8DIP
Need more? Email Us
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8MSOP
Lowest to $1.2971
Maxim Integrated
IC OPAMP GP 1 CIRCUIT 8SOIC / General Purpose Amplifier 1 Circuit Rail-to-Rail 8-SOIC
Lowest to $4.3657

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.8624 $55.0368
16+ $6.4512 $103.2192
25+ $6.2496 $156.2400
34+ $6.0480 $205.6320
43+ $5.8464 $251.3952
58+ $5.2416 $304.0128
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,200 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess