EN
  • EN
  • DE

AD8626AR

Part No AD8626AR
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP JFET 5MHZ DUAL LP 8SOIC / J-FET Amplifier 2 Circuit Rail-to-Rail 8-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Mfr Analog Devices Inc.
Package Tube
Product Status Obsolete
Amplifier Type J-FET
Number of Circuits 2
Output Type Rail-to-Rail
Slew Rate 5V/µs
Gain Bandwidth Product 5 MHz
Current - Input Bias 0.25 pA
Voltage - Input Offset 350 µV
Current - Supply 710µA (x2 Channels)
Current - Output / Channel 15 mA
Voltage - Supply Span (Min) 5 V
Voltage - Supply Span (Max) 26 V
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Base Product Number AD8626
Standard Package 98 pcs
Moisture Sensitivity Level (MSL) 1 (Unlimited)
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 909962-AD8626AR
Ultra Librarian 3D Model Ultra Librarian AD8626AR CAD Model

Description

The AD8626AR is a precision operational amplifier from Analog Devices Inc., designed to offer excellent accuracy and stability for a wide range of applications. This dual operational amplifier features low offset voltage, low input bias current, and low noise, making it an ideal choice for high-performance filtering, amplification, and signal conditioning in medical, instrumentation, and industrial systems.

Key Features:

  • Low Offset Voltage: The AD8626AR boasts a low input offset voltage, which significantly reduces the error in precision applications.
  • Low Noise: With its low noise performance, it is well-suited for sensitive applications such as audio processing and sensor signal amplification.
  • Wide Supply Range: It operates on a supply range of 2.7V to 5V, allowing for flexibility in both single-supply and dual-supply configurations.
  • Rail-to-Rail Output: The amplifier is capable of delivering a rail-to-rail output swing, providing maximum dynamic range which is especially useful in low-voltage applications.
  • High Output Drive: It can deliver a high output current, making it capable of driving heavy loads.

Applications:

  • Instrumentation
  • Medical devices
  • Sensor signal conditioning
  • Professional audio equipment
  • Active filters
  • Precision current measurement

The AD8626AR is packaged in a compact SOIC-8 package, ensuring a small footprint on printed circuit boards. Its combination of features makes it a versatile building block for precision circuits. With its excellent thermal stability and low input bias current, the AD8626AR maintains its precision over a wide temperature range, making it reliable for critical applications where consistent performance is necessary.

Analog Devices Inc. is known for their high-quality components, and the AD8626AR is no exception, offering designers a robust solution for challenging precision analog requirements.

You May Also Be Interested in

ON Semiconductor
IC OP AMP RRIO 8MHZ GBW SOT23-5
Lowest to $2.3283
Microchip Technology
1 MHz, Low-Power Op Amp
Lowest to $1.4076
Texas Instruments
IC OPAMP GP 100KHZ RRO 8DIP
Lowest to $10.4107
Analog Devices Inc.
IC OPAMP CFA 90MHZ 8DIP / Op Amp Single GP ±18V 8-Pin PDIP N Tube
Lowest to $3.3355
Texas Instruments
IC OPAMP GP 130KHZ RRO 14TSSOP
Lowest to $6.0538
Microchip Technology
IC OPAMP GP RRO 10KHZ 8-MSOP
Lowest to $1.5500
Texas Instruments
IC OPAMP CFA 370MHZ 14SOIC
Need more? Email Us
Texas Instruments
IC OPAMP JFET 10MHZ 8DIP
Lowest to $2.4677
Texas Instruments
IC OPAMP GP 2.2MHZ 8DIP
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess