EN
  • EN
  • DE

AD8628ARTZ-REEL7

Part No AD8628ARTZ-REEL7
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP ZRO-DRFT 2.5MHZ SOT23-5 / Op Amp Single Auto Zero/Chopper R-R I/O ±2.5V/5V 5-Pin SOT-23 T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Amplifier Type Zero-Drift
Number of Circuits 1
Output Type Rail-to-Rail
Slew Rate 1 V/μs
Gain Bandwidth Product (GBP) 2.5MHz
-3db Bandwidth 2.5MHz
Current - Input Bias 30pA
Voltage - Input Offset 1μV
Operating Supply Current 850μA
Channel Output Current 30mA
Supply Voltage - Operating 2.7 V to 5 V, ±1.35 V to 2.5 V
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package SOT-23-5
Win Source Part Number 008543-AD8628ARTZ-REEL7
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Family Name AD8628
Introduction Date October 14, 2004
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian AD8628ARTZ-REEL7 CAD Model

Description

Product Overview: AD8628ARTZ-REEL7

The AD8628ARTZ-REEL7 is a high-precision, low-power operational amplifier from Analog Devices Inc., renowned for its expertise in designing and manufacturing advanced integrated circuits. This op-amp is part of the AD8628 series, which is distinguished by its auto-zeroing techniques that significantly reduce the DC offset and offset drift over time and temperature. This makes the AD8628ARTZ-REEL7 an ideal choice for applications requiring high accuracy and stability, such as sensor signal conditioning, medical equipment, and precision instrumentation.

With its rail-to-rail input and output swing, the AD8628ARTZ-REEL7 is capable of operating at a wide supply voltage range from 4.5 V to 5.5 V while drawing a low supply current of just 1.3 mA. This feature, along with the low input bias current of 1 pA, makes it suitable for battery-powered devices and other power-sensitive applications.

The device is offered in a compact SOT-23-5 package, making it an excellent choice for space-constrained applications. The AD8628ARTZ-REEL7 is also provided in a tape and reel format, denoted by the 'REEL7' suffix, which facilitates efficient handling and placement during the manufacturing process, especially for high-volume production.

Key specifications of the AD8628ARTZ-REEL7 include:

  • Offset Voltage: 1 µV (maximum)
  • Offset Voltage Drift: 0.005 µV/°C (maximum)
  • Operating Temperature Range: -40°C to +125°C
  • Gain Bandwidth Product: 1.5 MHz
  • Low Noise: 8.5 nV/√Hz @ 1 kHz

Furthermore, the AD8628ARTZ-REEL7 features no 1/f noise, which is critical for low-frequency applications where noise performance is paramount. Its no-phase-reversal characteristic ensures stable operation even when the input exceeds the power supplies.

In summary, the AD8628ARTZ-REEL7 from Analog Devices Inc. is a high-precision, low-power operational amplifier that offers excellent DC precision and stability over temperature and time. Its compact packaging and low power consumption make it a versatile choice for a wide range of precision applications.

You May Also Be Interested in

Texas Instruments
IC OPAMP GP 130KHZ RRO 14TSSOP
Lowest to $6.0538
Intersil
IC OPAMP VFB 200MHZ RRO 16SOIC / Op Amp Triple GP R-R O/P ±2.75V/5.5V 16-Pin SOIC T/R
Need more? Email Us
ON Semiconductor
IC OP AMP RRIO 8MHZ GBW SOT23-5
Lowest to $2.3283
Maxim Integrated
IC OPAMP CURR SENS 1.6MHZ SC70-5
Lowest to $0.9679
Microchip Technology
1 MHz, Low-Power Op Amp
Lowest to $1.4076
Microchip Technology
IC OPAMP GP 60MHZ RRO 8SOIC
Lowest to $1.3456
Texas Instruments
High-Precision, Low-Noise, Rail-to-Rail Output 11MHz JFET Op Amp
Lowest to $6.8766
Analog Devices Inc.
IC OPAMP CFA 90MHZ 8DIP / Op Amp Single GP ±18V 8-Pin PDIP N Tube
Lowest to $3.3355
Texas Instruments
IC OPAMP GP 210KHZ RRO 14SOIC
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $2.8512 $51.3216
38+ $2.6707 $101.4866
59+ $2.5805 $152.2495
84+ $2.4000 $201.6000
109+ $2.3098 $251.7682
136+ $2.2196 $301.8656
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,000 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess