The AD8692ARMZ-REEL7 is a high-performance, precision operational amplifier from Analog Devices Inc., designed to offer a perfect balance between cost and performance. This op-amp features low offset voltage, low input bias current, and low noise, making it an ideal choice for a wide range of applications that require precision and accuracy, such as sensor signal conditioning, medical instrumentation, and battery-powered devices.
Key Features
- Low Offset Voltage: Ensures high accuracy in signal amplification, reducing error and drift over time.
- Low Input Bias Current: Minimizes the effect on the input signal source, crucial for high-impedance sensor applications.
- Wide Supply Voltage Range: Operates from 2.7 V to 5 V, providing flexibility in various supply environments.
- Rail-to-Rail Output: Maximizes the dynamic range when operating from low supply voltages.
- Low Power Consumption: Suitable for battery-powered devices, extending the operational life of portable applications.
- High Gain Bandwidth Product: Offers a gain bandwidth of 10 MHz, which is adequate for many moderate-speed applications.
Applications
- Sensor Signal Conditioning
- Medical Instrumentation
- Battery-Powered Devices
- Data Acquisition Systems
- Active Filtering
- Audio Electronics
Product Specifications
Parameter
Value
Package/Case
MSOP-8
Mounting Type
Surface Mount
Number of Channels
2
Temperature Range
-40°C to +125°C
The AD8692ARMZ-REEL7 is available in a compact MSOP-8 package and is designed for surface mount technology, making it suitable for high-density PCB designs. Its extended temperature range ensures reliable operation in both commercial and industrial environments. Whether you're designing for precision analog applications or looking for a reliable op-amp for your next project, the AD8692ARMZ-REEL7 from Analog Devices Inc. is an excellent choice that combines performance with cost-effectiveness.