EN
  • EN
  • DE

AD89001BCPZRL

Part No AD89001BCPZRL
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 1 CIRCUIT
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Mfr Analog Devices Inc.
Package Tape & Reel
Product Status Obsolete
Amplifier Type General Purpose
Number of Circuits 1
Base Product Number AD89001
Standard Package 1 pcs
Moisture Sensitivity Level (MSL) 3 (168 Hours)
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 859793-AD89001BCPZRL
Ultra Librarian 3D Model Ultra Librarian AD89001BCPZRL CAD Model

Description

Introducing the AD89001BCPZRL from Analog Devices Inc.

The AD89001BCPZRL is a state-of-the-art integrated circuit designed and manufactured by Analog Devices Inc., a leader in the semiconductor industry. This high-performance component is engineered to meet the rigorous demands of modern electronic applications, offering a perfect blend of power efficiency, precision, and reliability.

Key Features

  • High Accuracy: The AD89001BCPZRL delivers outstanding accuracy, making it ideal for critical measurements and control systems where precision is paramount.
  • Low Power Consumption: With an emphasis on energy efficiency, this IC minimizes power usage, which is essential for battery-powered devices and helps to reduce the overall energy footprint of electronic systems.
  • Durable Design: Encased in a robust package, the AD89001BCPZRL is built to withstand challenging conditions, ensuring consistent performance and longevity.
  • Advanced Technology: Leveraging Analog Devices' cutting-edge technology, this product offers enhanced functionality that can significantly improve the performance of your electronic designs.

Applications

The versatility of the AD89001BCPZRL allows it to be utilized across a wide range of applications, including but not limited to:

  • Industrial Control Systems
  • Precision Instrumentation
  • Medical Devices
  • Automotive Electronics
  • Communication Infrastructure

Product Specifications

The AD89001BCPZRL is available in a compact LFCSP (Lead Frame Chip Scale Package) that is suitable for space-constrained applications. It operates over a broad temperature range, ensuring reliability in varying environmental conditions. The product is also designed for easy integration into existing designs, supporting a wide variety of digital and analog interfaces.

Quality and Support

As with all Analog Devices components, the AD89001BCPZRL is backed by a commitment to quality. It undergoes rigorous testing to ensure it meets stringent industry standards. Customers can also benefit from Analog Devices' world-class technical support and design resources to streamline their product development process.

Whether you are developing sophisticated industrial systems, precision medical devices, or innovative consumer electronics, the AD89001BCPZRL from Analog Devices Inc. offers the performance and reliability you need to succeed.

You May Also Be Interested in

Texas Instruments
IC OPAMP VFB 165MHZ 8SOIC
Need more? Email Us
Texas Instruments
IC CURRENT MONITOR 1% SC70-6
Lowest to $0.2948
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8LFCSP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-LFCSP-WD (3x3)
Lowest to $7.3760
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8MSOP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-MSOP
Lowest to $6.3156
Analog Devices Inc.
16 V, 1 MHz, CMOS Rail-to-Rail Input/Output Operational Amplifier
Lowest to $1.8464
Texas Instruments
IC OPAMP GP 80MHZ RRO SC70-6
Lowest to $2.3039
Analog Devices Inc.
IC CCD SGNL PROC 14BIT 100CSBGA / CCD Signal Processor, 14-Bit 100-CSPBGA (9x9)
Lowest to $39.1695
Analog Devices Inc.
Low Noise, High Speed Amplifier for 16-Bit Systems
Lowest to $5.2389
Linear Technology
Dual Programmable Gain Amplifiers with Serial Digital Interface | IC OPAMP PGA 2 CIRCUIT 12DFN
Lowest to $11.6418

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess