EN
  • EN
  • DE

AD9049BRS

Part No AD9049BRS
Manufacturer Analog Devices Inc.
Catalog OEM Parts (A - B)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1024349-AD9049BRS
Categories OEM Parts(A-B)
Manufacturer Analog Devices Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian AD9049BRS CAD Model

Description

AD9049BRS: 8-Bit, 50 MSPS/60 MSPS/80 MSPS A/D Converters

The AD9049BRS is a series of high-performance 8-bit analog-to-digital converters (ADCs) from Analog Devices Inc., designed to offer an excellent balance between speed and power consumption. With sampling rates of 50 MSPS, 60 MSPS, and 80 MSPS available, these ADCs are suitable for a wide range of applications, including digital oscilloscopes, radar systems, and communication receivers.

Featuring an on-chip track-and-hold amplifier, the AD9049BRS provides a versatile single-ended input that can handle a wide range of source impedances. The innovative design ensures that the ADC maintains excellent dynamic performance up to Nyquist frequencies, making it ideal for IF (intermediate frequency) sampling applications.

One of the key advantages of the AD9049BRS series is its low power consumption. Operating from a single 5 V supply, these ADCs are highly energy-efficient, minimizing power requirements for battery-operated devices and other portable equipment. Additionally, the devices come in a compact 28-lead SOIC package, ensuring they occupy minimal board space.

The AD9049BRS series also features an onboard programmable voltage reference and a duty cycle stabilizer. The programmable reference allows users to adjust the full-scale range of the converter, while the duty cycle stabilizer compensates for variations in the ADC's clock duty cycle, ensuring consistent performance and simplifying system design.

For systems requiring digital signal processing, the AD9049BRS offers a flexible digital interface with 3-state outputs. This feature allows for direct connection to a DSP or microcontroller, reducing the complexity of the signal chain and streamlining the design process.

In summary, the AD9049BRS series from Analog Devices Inc. represents a robust and efficient solution for high-speed data acquisition and signal processing. Its combination of speed, power efficiency, and ease of integration makes it an excellent choice for designers looking to improve system performance while managing power budgets and space constraints.

You May Also Be Interested in

CJT Connectors
Lowest to $0.0137
CJT Connectors
2.54mm(0.100in) Pitch, Header, Surface Mount(SMD), Vertical, With Latch, 12 Circuits, Black
Need more? Email Us
Pericom
Need more? Email Us
Allegro MicroSystems, LLC
Lowest to $1.6087
TE Connectivity
Circular MIL Spec Backshells HEX40L-AB-00-23-A10-1
Lowest to $234.1113
ADI Electronics
Need more? Email Us
Mitsubishi
Need more? Email Us
Amic
Lowest to $2.1666
STMicroelectronics
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess