EN
  • EN
  • DE

AD9058AKD

Part No AD9058AKD
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description Dual 8-Bit 50 MSPS A/D Converter | IC ADC 8BIT FLASH 48CDIP SIDE BR
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tube
Status Obsolete
Resolution 8
Sampling Rate (Per Second) 50M
Number of Inputs 2
Input Type Single Ended
Data Interface Parallel
Configuration ADC
Number of A/D Converters 2
Architecture Flash
Reference Type Internal
Supply Voltage , Analog ±5V
Supply Voltage , Digital ±5V
Features Simultaneous Sampling
Temperature Range - Operating 0°C ~ 70°C
Manufacturer Package 48-CDIP
Supplier Device Package 48-CDIP Side Brazed Solder Lid
Mounting Style Through Hole
Family Part Number AD9058
Manufacturer Pack Quantity 7
MSL Level 1 (Unlimited)
Win Source Part Number 1138923-AD9058AKD
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD9058AKD CAD Model

Description

AD9058AKD ADC

The AD9058AKD from Analog Devices Inc. is a high-performance, dual 8-bit analog-to-digital converter (ADC) designed to offer both speed and accuracy for a wide range of digital signal processing (DSP) applications. With a sampling rate of up to 50 mega samples per second (MSPS), this ADC is well-suited for applications that require high-speed data acquisition, such as medical imaging, radar and communication systems, and instrumentation.

Featuring two complete ADCs in one package, the AD9058AKD allows for simultaneous sampling of two analog channels, making it an ideal choice for complex signal analysis and channel diversity schemes. Its full-power bandwidth ensures that signals up to 25 MHz can be accurately digitized with minimal distortion, providing users with the fidelity necessary for advanced signal processing tasks.

The AD9058AKD boasts an impressive signal-to-noise ratio (SNR) and low power consumption, which is critical for portable and battery-powered devices where efficiency is paramount. Additionally, the device includes an internal reference voltage generator for added convenience, but it also allows for an external reference to be used for applications requiring higher precision.

Integration with existing designs is straightforward, thanks to the AD9058AKD's versatile digital interface. It is compatible with various logic families, which simplifies the interfacing with digital signal processors (DSPs) and microcontrollers. Moreover, the ADC comes in a compact package, saving valuable board space and making it a practical choice for space-constrained applications.

Key features of the AD9058AKD include:

  • Dual 8-bit ADCs
  • 50 MSPS sampling rate per channel
  • Full-power bandwidth of 25 MHz
  • Internal or external reference voltage
  • Low power consumption
  • High SNR for quality signal acquisition
  • Compatible with various logic families

For engineers and designers looking for a reliable and high-speed ADC solution, the AD9058AKD from Analog Devices Inc. provides a combination of performance and versatility that can meet the demands of even the most challenging digital signal processing applications.

You May Also Be Interested in

Maxim Integrated
IC ADC 8BIT MPU COMP 18-DIP
Lowest to $20.7715
Texas Instruments
10-Bit Analog-to-Digital Converter
Lowest to $1.2592
Texas Instruments
Serial I/O 8-Bit A/D Converters with Multiplexer Options | IC ADC 8BIT SAR 14DIP
Lowest to $10.3380
Texas Instruments
10-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 ANALOG INPUTS | IC ADC 10BIT SAR 20SSOP
Lowest to $7.5848
Cirrus Logic Inc.
IC ADC 18BIT SRL 48KHZ 8-SOIC
Need more? Email Us
Analog Devices Inc.
IC ADC 16BIT 5V 16-DIP
Need more? Email Us
Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us
Texas Instruments
4-Channel Single ADC SAR 200ksps 12-bit Serial 10-Pin VSSOP T/R / 4 Channel, 200 kSPS, 12-Bit A/D Converter | IC ADC 12BIT 4CH 200KSPS 10MSOP
Lowest to $5.4356
Analog Devices Inc.
24-Bit, 250 kSPS, Sigma-Delta ADC with 20 us Settling and True Rail-to-Rail Buffers
Lowest to $22.7180

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $96.5384 $96.5384
2+ $93.5215 $187.0430
3+ $90.5046 $271.5138
4+ $87.4878 $349.9512
5+ $78.4372 $392.1860
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,500 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess