EN
  • EN
  • DE

AD9066AR-REEL

Part No AD9066AR-REEL
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description ADC, 6-BIT, 2 CHANNEL
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
Mfr Analog Devices Inc.
Series AD9066
Package Bulk
Product Status Active
Number of Bits 6
Sampling Rate (Per Second) 60M
Number of Inputs 2
Configuration ADC
Number of A/D Converters 2
Architecture Flash
Reference Type External, Internal
Voltage - Supply, Analog 3.7V ~ 4.2V
Voltage - Supply, Digital 4.75V ~ 5.25V
Temperature Range - Operating -40°C ~ 85°C
Package / Case 28-SOIC (0.295", 7.50mm Width)
Supplier Device Package 28-SOIC
Mounting Type Surface Mount
Standard Package 1,000 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 40001-AD9066AR-REEL
Ultra Librarian 3D Model Ultra Librarian AD9066AR-REEL CAD Model

Description

The AD9066AR-REEL, crafted by the esteemed Analog Devices Inc., is a high-performance, 6-bit monolithic analog-to-digital converter (ADC) that boasts an impressive sampling rate, making it an ideal choice for applications that demand high-speed data acquisition and processing. This ADC is designed to deliver both speed and accuracy, ensuring that it can handle the rigorous requirements of modern digital signal processing (DSP) systems.

Key Features:

  • High-Speed Performance: The AD9066AR-REEL offers a fast conversion rate, which is critical for applications that require rapid and precise digital representation of analog signals.
  • Resolution: With its 6-bit resolution, this ADC provides a fine granularity of data, allowing for detailed and accurate signal analysis.
  • Low Power Consumption: Despite its high-speed capabilities, the AD9066AR-REEL is designed to operate efficiently, minimizing power usage and heat generation, which is crucial for maintaining the integrity of electronic systems.
  • Compact Form Factor: Packaged in a space-saving form, it is well-suited for integration into systems where board space is at a premium.
  • Reliability: Analog Devices Inc. is renowned for its commitment to quality, and the AD9066AR-REEL is no exception, ensuring reliable performance across a range of environmental conditions.

Applications:

The versatility of the AD9066AR-REEL makes it an excellent choice for a wide array of applications. It is particularly well-suited for:

  • High-speed data acquisition systems
  • Communications equipment
  • Radar and satellite subsystems
  • Medical imaging devices
  • Instrumentation and test equipment

With its combination of speed, precision, and low power consumption, the AD9066AR-REEL from Analog Devices Inc. stands out as a superior ADC solution for engineers and system designers seeking to enhance the performance of their digital systems. Whether for industrial, medical, or communication applications, this ADC is engineered to meet the stringent demands of a rapidly advancing technological landscape.

Note: For detailed specifications, application notes, and additional resources, please refer to the official datasheet and product documentation provided by Analog Devices Inc.

You May Also Be Interested in

Maxim Integrated
IC ADC 20BIT SIGMA-DELTA 10UMAX
Need more? Email Us
Harris Corporation
10-BIT HIGH SPEED ADC
Need more? Email Us
Microchip Technology
IC ADC 14BIT PIPELINED 124VTLA
Need more? Email Us
Renesas Electronics America
IC ADC 12BIT SAR 72QFN
Need more? Email Us
Texas Instruments
IC ADC 10BIT 40MSPS LP 28-TSSOP
Need more? Email Us
Analog Devices Inc.
IC ADC 16BIT SIGMA-DELTA 48LFCSP
Lowest to $27.6493
Harris Corporation
HIGH SPEED SAMPLING ADC
Need more? Email Us
Microchip Technology
IC ADC 13BIT SAR 14SOIC
Need more? Email Us
Renesas Electronics America
IC ADC 12BIT SAR 16TSSOP
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $16.2820 $65.1280
9+ $13.3599 $120.2391
14+ $12.9418 $181.1852
19+ $12.5248 $237.9712
24+ $12.1067 $290.5608
32+ $10.8547 $347.3504
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,900 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess