EN
  • EN
  • DE

AD9066ARS

Part No AD9066ARS
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 6BIT DUAL 60MSPS 28-SSOP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
Mfr Analog Devices Inc.
Package Tube
Product Status Obsolete
Number of Bits 6
Sampling Rate (Per Second) 60M
Data Interface Parallel
Number of A/D Converters 2
Temperature Range - Operating -40°C ~ 85°C
Package / Case 28-SSOP (0.209", 5.30mm Width)
Supplier Device Package 28-SSOP
Mounting Type Surface Mount
Base Product Number AD9066
Standard Package 47 pcs
Moisture Sensitivity Level (MSL) 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 556250-AD9066ARS
Ultra Librarian 3D Model Ultra Librarian AD9066ARS CAD Model

Description

The AD9066ARS is a high-performance, 6-bit monolithic analog-to-digital converter (ADC) developed by Analog Devices Inc., a renowned leader in high-performance semiconductors. This cutting-edge component is designed to meet the rigorous demands of high-speed signal processing applications, making it an ideal choice for a wide array of industries, including telecommunications, medical imaging, and professional video editing.

Key Features

  • High-Speed Performance: The AD9066ARS boasts a conversion rate of up to 1 GSPS (Giga-Samples Per Second), enabling it to handle extremely fast input signals without compromising the integrity of the data.
  • Resolution: With a 6-bit resolution, this ADC provides precise digital representation of analog signals, ensuring accurate data capture for critical applications.
  • Low Power Consumption: Despite its high-speed capabilities, the AD9066ARS is designed for efficiency, maintaining low power consumption to minimize thermal footprint and enhance system reliability.
  • Wide Input Bandwidth: The device features a wide analog input bandwidth that supports a variety of signal types and frequencies, offering flexibility for different system designs.
  • On-Chip Reference: An integrated voltage reference simplifies the design process by reducing the number of external components required for operation.
  • Compact Form Factor: Housed in a space-saving package, the AD9066ARS is suitable for high-density mounting, making it an excellent choice for compact and portable systems.

Applications

The versatility of the AD9066ARS allows it to be used in a multitude of applications where speed and accuracy are paramount. It is particularly well-suited for:

  • Digital oscilloscopes
  • Satellite communication systems
  • High-speed data acquisition systems
  • Radar and sonar signal processing
  • Test and measurement equipment

Technical Specifications

Parameter Value
Resolution 6-Bit
Max Sample Rate 1 GSPS
Analog Input Bandwidth Typically 1.5 GHz
Power Supply 5 V
Package SSOP (Shrink Small Outline Package)

For engineers and system designers seeking a robust and reliable ADC solution, the AD9066ARS from Analog Devices Inc. offers a compelling blend of speed, precision, and efficiency.

You May Also Be Interested in

Maxim Integrated
IC ADC 12BIT SAR 16QSOP
Need more? Email Us
Renesas Electronics America
IC ADC 12BIT SAR 8SOIC
Need more? Email Us
Analog Devices Inc.
IC ADC 16BIT SIGMA-DELTA 48LFCSP
Lowest to $27.6493
Maxim Integrated
IC ADC 16BIT SAR 56TQFN
Lowest to $29.1045
Maxim Integrated
IC ADC 12BIT SAR 24QSOP
Lowest to $92.5374
Microchip Technology
IC ADC 14BIT PIPELINED 124VTLA
Need more? Email Us
Renesas Electronics America
IC ADC 12BIT SAR 8SOIC
Need more? Email Us
Maxim Integrated
IC ADC 12BIT SAR 16QSOP
Need more? Email Us
Microchip Technology
IC ADC 18BIT SIGMA-DELTA 8SOIC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.9676 $59.8704
10+ $12.2811 $122.8110
15+ $11.8977 $178.4655
21+ $11.5130 $241.7730
26+ $11.1296 $289.3696
35+ $9.9780 $349.2300
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,500 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess