EN
  • EN
  • DE

CNY17-43S

Part No CNY17-43S
Manufacturer Fairchild/ON Semiconductor
Catalog END - OF - LIFE
Description Phototransistor Optocouplers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Fairchild/ON Semiconductor
Win Source Part Number 1162633-CNY17-43S
Manufacturer Homepage www.fairchildsemi.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian CNY17-43S CAD Model

Description

The CNY17-43S is a single-channel phototransistor optocoupler manufactured by Fairchild/ON Semiconductor. It consists of an infrared emitting diode (IRED) optically coupled to a phototransistor. This optocoupler provides electrical isolation between the input and output circuits, allowing for signal transfer without a direct electrical connection.

Applications

  • Industrial Control Systems: Isolation in programmable logic controllers (PLCs), motor drives, and other industrial automation equipment.
  • Power Supplies: Feedback control and isolation in switch-mode power supplies (SMPS).
  • Medical Equipment: Isolation in patient monitoring devices and other sensitive medical applications.
  • Data Transmission: Isolation in data communication interfaces, such as RS-232 and RS-485.
  • Consumer Electronics: Isolation in appliances, lighting controls, and other consumer products.

Features

  • High Isolation Voltage: Provides high electrical isolation between the input and output, enhancing safety and preventing ground loops.
  • CTR (Current Transfer Ratio): Offers a specified current transfer ratio, ensuring efficient signal transfer.
  • Low Input Current: Requires a low input current for activation, making it compatible with low-power circuits.
  • Fast Switching Speed: Enables high-speed signal transmission.
  • Compact Package: Available in a compact DIP or surface-mount package for easy integration into PCBs.

Benefits

  • Enhanced Safety: Provides electrical isolation, protecting users and equipment from hazardous voltages.
  • Noise Immunity: Prevents noise and interference from propagating between circuits.
  • Ground Loop Isolation: Eliminates ground loops, improving signal integrity and reducing noise.
  • Simplified Circuit Design: Simplifies circuit design by providing a convenient way to isolate different parts of a system.
  • Improved System Reliability: Enhances system reliability by preventing damage from overvoltage and transient events.

Additional Details

The CNY17-43S is commonly used in applications where electrical isolation is required for safety or signal integrity reasons. Key technical specifications include the isolation voltage, current transfer ratio (CTR), input forward current, and output collector-emitter voltage. When using this optocoupler, it's important to consider the CTR and select appropriate resistor values to achieve the desired output current. The datasheet provides detailed information on electrical characteristics, application circuits, and safety approvals.

You May Also Be Interested in

Nihon Inter Electronics Corporation
Schottky Barrier Diode
Lowest to $0.4736
STMicroelectronics
25 A standard and Snubberless triacs
Lowest to $1.1785
Brilliance Semiconductor
Very Low Power/Voltage CMOS SRAM 512K X 8 bit
Need more? Email Us
Intersil Corporation
Dual, 4.5MHz, BiMOS Operational Amplifier with MOSFET Input/Bipolar Output
Need more? Email Us
Cypress Semiconductor Corp
HOTLink Transmitter/Receiver
Need more? Email Us
Silicon Labs
25 MIPS, 8 kB Flash, 12-Bit ADC, 20-Pin Automotive MCU
Need more? Email Us
Eutech Microelectronics
Triple, Low-Noise, High-PSRR, 150mA LDO Without Bypass Capacitor
Need more? Email Us
Fairchild/ON Semiconductor
5A Adjustable/Fixed Low Dropout Linear Regulator
Need more? Email Us
Intersil Corporation
TTL-Compatible, CMOS Analog Switches
Lowest to $21.8976

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess