EN
  • EN
  • DE

AD9066JR

Part No AD9066JR
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 6BIT DUAL 60MSPS 28-SOIC
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
Mfr Analog Devices Inc.
Package Tube
Product Status Obsolete
Number of Bits 6
Sampling Rate (Per Second) 60M
Data Interface Parallel
Number of A/D Converters 2
Temperature Range - Operating 0°C ~ 70°C
Package / Case 28-SOIC (0.295", 7.50mm Width)
Supplier Device Package 28-SOIC
Mounting Type Surface Mount
Base Product Number AD9066
Standard Package 27 pcs
Moisture Sensitivity Level (MSL) 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 40003-AD9066JR
Ultra Librarian 3D Model Ultra Librarian AD9066JR CAD Model

Description

AD9066JR A/D Converter

The AD9066JR, from Analog Devices Inc., is a state-of-the-art monolithic 6-bit analog-to-digital converter (ADC) offering a maximum sampling rate of 400 MSPS (Mega Samples Per Second). Designed for high-speed applications, this ADC is an ideal choice for a variety of demanding signal processing tasks.

With its impressive sampling rate, the AD9066JR is well-suited for applications such as digital oscilloscopes, radar systems, communication receivers, and other equipment requiring high-speed data acquisition. The device's high-speed performance is complemented by its excellent dynamic range, ensuring accurate and reliable conversion of analog signals into digital data.

Key Features:

  • High Sampling Rate: Capable of converting analog signals at speeds up to 400 MSPS, making it one of the fastest ADCs in its class.
  • Resolution: 6-bit resolution provides 64 discrete digital output levels for precise signal representation.
  • Low Power Consumption: Optimized for power efficiency, the AD9066JR maintains high performance while minimizing power usage.
  • Easy Interface: Features a user-friendly parallel data output format, allowing for straightforward integration with digital signal processors (DSPs) and FPGAs.
  • Compact Package: Available in a compact 28-pin SOIC (Small Outline Integrated Circuit) package, facilitating easy incorporation into space-constrained designs.

Applications:

  • High-Speed Data Acquisition Systems
  • Digital Oscilloscopes
  • Radar and Satellite Communication Systems
  • Test and Measurement Equipment
  • High-Speed Digital Signal Processing

The AD9066JR from Analog Devices Inc. represents a blend of high-speed performance, precision, and efficiency, making it an exceptional choice for professionals in need of a reliable ADC for their high-speed data conversion requirements. Its robust design and ease of use ensure seamless integration into a wide range of electronic systems, affirming its status as a valuable component in the field of digital signal processing.

You May Also Be Interested in

Texas Instruments
IC ADC 12BIT 68-VQFN
Need more? Email Us
Microchip Technology
IC ADC 16BIT 20-TSSOP
Need more? Email Us
Texas Instruments
IC ADC 10BIT 8-VSSOP
Need more? Email Us
Texas Instruments
IC ADC 16BIT 16-WQFN
Need more? Email Us
Texas Instruments
IC ADC 12BIT SOT-23-THIN
Need more? Email Us
Texas Instruments
IC ADC 16BIT 16-DSBGA
Need more? Email Us
Analog Devices Inc.
IC ADC 16BIT PIPELINED 52QFN
Need more? Email Us
Analog Devices Inc.
SPI 4.75V~5.25V LFCSP-48-VQ(7x7) Analog to Digital Converters (ADC)
Lowest to $259.7015
Texas Instruments
16 Bit Analog to Digital Converter Sigma-Delta SOT-23-6
Lowest to $1.0478

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess