EN
  • EN
  • DE

AD9115BCPZ

Part No AD9115BCPZ
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description Dual, 8-/10-/12-/14-Bit Low Power Digital-to-Analog Converters
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Series TxDAC
Packaging Tray
Resolution 10
Number of D/A Converters 2
Settling Time 11.5ns (Typ)
Output Type Current - Unbuffered
Differential Output Yes
Data Interface Parallel
Reference Type External, Internal
Operating Supply Voltage 1.7 V ~ 3.5 V
Voltage - Supply, Digital 1.7 V ~ 3.5 V
INL/DNL (LSB) ±0.19, ±0.06
Architecture Current Source
Operating Temperature Range -40°C ~ 85°C
Package 40-VFQFN Exposed Pad, CSP
Manufacturer Package 40-LFCSP-VQ (6x6)
Win Source Part Number 1138945-AD9115BCPZ
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Family Name AD9115
Introduction Date August 01, 2008
ECCN EAR99
Country of Origin Singapore
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian AD9115BCPZ CAD Model

Description

Product Overview: AD9115BCPZ from Analog Devices Inc.

The AD9115BCPZ is a high-performance digital-to-analog converter (DAC) developed by the renowned semiconductor manufacturer, Analog Devices Inc. This particular model is part of the AD9115 series, which is designed to deliver exceptional accuracy and stability for a wide range of applications, including communications systems, instrumentation, and automated test equipment.

The AD9115BCPZ features a dual, 10-bit DAC with an impressive update rate of 125 MSPS (Mega Samples Per Second), providing the speed required for high-frequency signal generation. Its integrated 2.5 V reference voltage and on-chip PLL (Phase-Locked Loop) contribute to its ease of use and reduced system complexity, as it minimizes the number of external components needed for operation.

One of the key advantages of the AD9115BCPZ is its support for a wide range of interface standards. It is compatible with both 1.8 V and 3.3 V logic levels, making it flexible enough to be integrated into various digital systems without the need for additional level shifting hardware.

This DAC boasts excellent dynamic performance, with low noise and distortion characteristics, ensuring high-fidelity signal reproduction. The AD9115BCPZ is also designed with power efficiency in mind, featuring a power-down mode that significantly reduces power consumption when the DAC is not in active use.

For design engineers, the AD9115BCPZ comes in a compact 32-lead LFCSP (Lead Frame Chip Scale Package), which allows for a smaller footprint on printed circuit boards (PCBs) and is suitable for space-constrained applications. The product's operating temperature range of -40°C to +85°C ensures reliability and performance even in extreme environments.

In summary, the AD9115BCPZ from Analog Devices Inc. is a versatile and high-speed DAC solution that combines performance, integration, and efficiency, making it an ideal choice for advanced digital-to-analog conversion needs.

You May Also Be Interested in

Analog Devices Inc.
IC DAC 14BIT VOUT 32CH 74CSBGA
Lowest to $218.0452
Analog Devices Inc.
IC DAC 16BIT A-OUT 170BGA
Lowest to $349.2538
Guestgood
9V~36V I2C ESSOP-10-150mil Digital to Analog Converters (DAC) RoHS
Lowest to $1.6187
Linear Technology
IC D/A CONV 16BIT PAR 28-SSOP
Need more? Email Us
ESS Technology
Audio D/A Converter ICs Sabre 32 Reference Stereo low power audiophile DAC
Lowest to $6.9642
Fairchild/ON Semiconductor
DAC 8BIT TRIPLE 180MHZ 48-LQFP
Lowest to $12.7200
Linear Technology
IC DAC 12BIT QUAD 4.096V 16QFN
Need more? Email Us
Analog Devices Inc.
IC DAC 16BIT V-OUT 32LFCSP
Lowest to $196.2407
Linear Technology
IC DAC 12BIT DUAL R-R VOUT 8MSOP
Lowest to $10.3731

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $35.8629 $71.7258
4+ $29.4260 $117.7040
6+ $28.5064 $171.0384
8+ $27.5869 $220.6952
10+ $26.6673 $266.6730
13+ $23.9086 $310.8118
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 133 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess