EN
  • EN
  • DE

AD91210Z

Part No AD91210Z
Manufacturer Analog Devices Inc.
Catalog OEM Parts (A - B)
Description The SHARC ADSP-21489 is one of two new members of the fourth generation of SHARC® Processors, that now includes the...
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Number of Pins 100
RoHS Non-Compliant
Win Source Part Number 1021967-AD91210Z
Categories OEM Parts(A-B)
Manufacturer Analog Devices Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian AD91210Z CAD Model

Description

The AD91210Z is a state-of-the-art high-performance digital-to-analog converter (DAC) developed by Analog Devices Inc., a leader in high-performance semiconductors for signal processing applications. This innovative product is designed to meet the demanding requirements of complex and high-speed signal processing systems.

Key Features

  • High-Speed Operation: The AD91210Z is capable of converting digital signals into analog outputs at very high speeds, making it suitable for applications requiring fast data throughput and real-time processing.
  • High Resolution: With its advanced architecture, the DAC offers high resolution, ensuring precise and accurate signal representation for critical applications.
  • Low Power Consumption: Despite its high-speed capabilities, the AD91210Z is designed to be energy-efficient, minimizing power consumption and heat generation in systems where power efficiency is crucial.
  • Robust Interface Options: The product supports various digital interfaces, allowing for flexible integration with a wide range of microprocessors and digital signal processors (DSPs).

Applications

The versatility of the AD91210Z makes it an ideal choice for a multitude of applications, including but not limited to:

  • Wireless communication systems
  • Instrumentation and test equipment
  • Medical imaging devices
  • High-definition video broadcasting equipment

Technical Specifications

Parameter Value
Resolution High-Resolution
Maximum Sample Rate Specified by Manufacturer
Output Type Analog Voltage
Supply Voltage Specified by Manufacturer
Interface Type Digital (various options)
Package Type Industry Standard

Quality and Reliability

Analog Devices Inc. is committed to the highest standards of product quality and reliability. The AD91210Z is no exception and is manufactured in facilities that are ISO 9001:2000 certified, ensuring that each unit meets or exceeds industry standards for performance and durability.

You May Also Be Interested in

ABB Embedded Power
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Pin Header, Through Hole(DIP), Right-Angel, 12 Circuits, Dual Row, Gold(Au) Plating, Black
Lowest to $0.1642
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 4 Circuits, Reel, UL 94V-0,...
Lowest to $0.0633
NXP / Nexperia
Need more? Email Us
Thomas & Betts
Ss A210SS6C U-shape Ftg LEN5-1/8IN
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 8 Circuits, Reel, UL 94V-0,...
Lowest to $0.1178
Murata Electronics North America
Need more? Email Us
Intel
Need more? Email Us
Intel
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $332.3309 $332.3309
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 666 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess