EN
  • EN
  • DE

AD9121BCPZ

Part No AD9121BCPZ
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description IC DAC 14BIT 1230MSPS 72LFCSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tray
Status Active
Number of Bits 14
Number of D/A Converters 2
Settling Time 20ns (Typ)
Output Type Current - Unbuffered
Differential Output Yes
Data Interface LVDS - Parallel
Reference Type External, Internal
Analog Supply Voltage 3.13 V to 3.47 V
Digital Supply Voltage 1.71 V to 1.89 V
INL/DNL (LSB) ±1, ±0.5
Temperature Range - Operating -40°C to 85°C
Case / Package 72-LFCSP-VQ (10x10)
Win Source Part Number 143966-AD9121BCPZ
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD9121BCPZ CAD Model

Description

Product Overview: AD9121BCPZ by Analog Devices Inc.

The AD9121BCPZ is a high-performance, dual-channel digital-to-analog converter (DAC) developed by Analog Devices Inc., a leader in high-performance analog, mixed-signal, and digital signal processing integrated circuits. This versatile component is designed to meet the demanding requirements of complex communication systems, offering a blend of speed, precision, and signal fidelity.

Key Features

  • High Resolution: The AD9121BCPZ boasts a 16-bit resolution, ensuring fine granularity and precise digital-to-analog conversion, making it ideal for applications requiring high levels of accuracy.
  • Dual-Channel Output: Equipped with two DAC outputs, it enables simultaneous signal generation, which is critical for applications like I/Q modulation and beamforming.
  • High Sample Rates: With a maximum DAC update rate of 1.2 GSPS (Giga-Samples Per Second), it can handle high-speed data streams, suitable for broadband communication systems.
  • Integrated 32-bit NCO: The inclusion of an on-chip 32-bit Numerically Controlled Oscillator (NCO) allows for flexible frequency synthesis and mixing, enhancing its application scope.
  • Low Power Consumption: Designed for efficiency, the AD9121BCPZ operates with reduced power requirements, which is beneficial for portable and energy-sensitive designs.

Applications

  • Wireless Infrastructure (3G, 4G, LTE, and 5G)
  • Instrumentation and Measurement Equipment
  • High-Definition Video and Broadcast Systems
  • Military and Aerospace Systems
  • Communication Systems Requiring Complex Modulation

The AD9121BCPZ is delivered in a compact, 72-lead LFCSP (Lead Frame Chip Scale Package) that ensures a minimal footprint on the system board, allowing for high-density circuit designs. Its performance is optimized for the high-frequency spectrum, where maintaining signal integrity becomes increasingly challenging.

Whether you're designing the next generation of communication infrastructure or a sophisticated instrumentation system, the AD9121BCPZ from Analog Devices Inc. offers the performance and reliability required to deliver top-notch results.

You May Also Be Interested in

Analog Devices Inc.
Quad, 12-/14-/16-Bit nanoDACs with 5 ppm/C On-Chip Reference | IC DAC 12BIT V-OUT 10MSOP
Lowest to $10.8391
Intersil
CONV D/A 10-BIT 125MSPS 28-TSSOP
Lowest to $43.5054
Linear Technology
IC D/A CONV 16BIT MLTPLYNG16SOIC
Need more? Email Us
Analog Devices Inc.
DACPORT, Low-Cost Complete mP-Compatible 8-Bit DAC | IC DAC 8BIT V-OUT 20PLCC
Lowest to $7.9141
Analog Devices Inc.
Dual 12-/14-/16-Bit nanoDAC with 5 ppm/C On-Chip Reference
Lowest to $29.5149
Analog Devices Inc.
5 V, Serial-Input Voltage-Output, 16-Bit DACs | IC DAC 16BIT V-OUT 8SOIC
Lowest to $24.5454
Maxim Integrated
Quad, Serial 8-Bit DACs with Rail-to-Rail Outputs | IC DAC 8BIT V-OUT 20SOIC
Lowest to $17.4059
Analog Devices Inc.
IC DAC 8BIT QUAD VOUT 24TSSOP
Lowest to $15.5980
Intersil
Lowest to $7.1344

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $43.3566 $86.7132
3+ $40.5594 $121.6782
4+ $39.1608 $156.6432
6+ $36.3636 $218.1816
8+ $34.9650 $279.7200
9+ $33.5664 $302.0976
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,360 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess