EN
  • EN
  • DE

AD9122XCPZ

Part No AD9122XCPZ
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description IC, 16 Bit Dual Signal Proc DAC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Data Acquisition - Digital to Analog Converters(DAC)
Manufacturer Analog Devices Inc.
Win Source Part Number 172314-AD9122XCPZ
Popularity Low
Supply and Demand Status Limited
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian AD9122XCPZ CAD Model

Description

AD9122XCPZ Dual Channel, 16-Bit, 1230 MSPS Digital-to-Analog Converter (DAC)

The AD9122XCPZ from Analog Devices Inc. is a state-of-the-art dual-channel, 16-bit digital-to-analog converter (DAC) designed to deliver exceptional performance in high-speed signal synthesis applications. With its impressive sampling rate of up to 1230 Mega Samples Per Second (MSPS), this component is ideal for advanced communication systems, medical equipment, and instrumentation that require high data rates and superior signal quality.

Featuring an integrated 32-bit NCO (numerically controlled oscillator) per channel, the AD9122XCPZ offers flexible modulation capabilities, making it a perfect fit for complex modulation schemes such as QAM (Quadrature Amplitude Modulation) and QPSK (Quadrature Phase Shift Keying). The device supports a wide output frequency range, enabling it to generate high-frequency signals up to the Nyquist frequency with excellent dynamic performance.

The AD9122XCPZ comes in a compact 72-lead LFCSP (Lead Frame Chip Scale Package) that minimizes board space and simplifies layout. It operates over a wide supply voltage range, making it compatible with a variety of system architectures. Additionally, it features an on-chip PLL (Phase-Locked Loop) that simplifies the DAC clock generation by allowing the use of a lower frequency reference clock.

With its advanced features such as digital gain and offset adjustment, the AD9122XCPZ provides users with fine control over the output signal, ensuring precise matching and calibration for multi-channel systems. The device also includes an LVDS (Low-Voltage Differential Signaling) interface for high-speed data transfers, reducing the number of data lines required and minimizing signal integrity issues.

For engineers and designers looking for a high-performance DAC solution, the AD9122XCPZ from Analog Devices Inc. offers a combination of speed, precision, and flexibility. Whether it's for telecommunications infrastructure, radar systems, or high-speed data acquisition, this DAC is engineered to meet the rigorous demands of today's advanced digital signal processing applications.

Key Features:

  • Dual 16-bit DACs with a maximum sampling rate of 1230 MSPS
  • Integrated 32-bit NCO per channel for flexible modulation
  • Wide output frequency range with excellent dynamic performance
  • Compact 72-lead LFCSP for space-efficient designs
  • On-chip PLL for simplified clock generation
  • Digital gain and offset adjustment for precise signal control
  • LVDS interface for high-speed data transfer

You May Also Be Interested in

Analog Devices Inc.
Quad, 16-/12-Bit nanoDAC+ with SPI Interface | IC DAC 12BIT V-OUT 16TSSOP
Lowest to $17.6893
Microchip Technology
8/10/12-Bit Voltage Output Digital-to-Analog Converter with Internal VREF and SPI Interface | IC DAC 10BIT V-OUT 8MSOP
Lowest to $3.1134
Analog Devices Inc.
IC DAC 8BIT QUAD VOUT 24TSSOP
Lowest to $15.5980
Analog Devices Inc.
5 V, Serial-Input Voltage-Output, 16-Bit DACs | IC DAC 16BIT V-OUT 8SOIC
Lowest to $24.5454
Maxim Integrated
Quad 8-Bit DACs with Rail-to-Rail Voltage Outputs | IC DAC 8BIT V-OUT 24SSOP
Lowest to $14.4618
Intersil
IC DAC 8BIT 40MSPS HS 24-SOIC
Lowest to $0.9413
Maxim Integrated
Quad, Serial 8-Bit DACs with Rail-to-Rail Outputs | IC DAC 8BIT V-OUT 20SOIC
Lowest to $17.4059
Analog Devices Inc.
LC2MOS Complete 12-Bit Multiplying DAC | IC DAC 12BIT V-OUT 28PLCC
Need more? Email Us
Analog Devices Inc.
14/12/10-Bit, 1200 MSPS D/A Converters
Lowest to $72.2727

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess