EN
  • EN
  • DE

AD5318ARU-REEL7

Part No AD5318ARU-REEL7
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description IC DAC 10BIT OCTAL W/BUF 16TSSOP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Obsolete(EOL)
Number of Bits 10
Number of D/A Converters 8
Settling Time 9μs
Output Type Voltage - Buffered
Differential Output No
Data Interface SPI, DSP
Reference Type External
Analog Supply Voltage 2.5 V to 5.5 V
Digital Supply Voltage 2.5 V to 5.5 V
INL/DNL (LSB) ±0.5, ±0.05
Temperature Range - Operating -40°C to 125°C
Case / Package 16-TSSOP
Win Source Part Number 198541-AD5318ARU-REEL7
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD5318ARU-REEL7 CAD Model

Description

Product Overview: AD5318ARU-REEL7

The AD5318ARU-REEL7 is a high-performance, octal, 10-bit digital-to-analog converter (DAC) from Analog Devices Inc., designed to deliver precision and reliability in digital-to-analog signal conversion. Packaged in a compact TSSOP form factor, this device is part of a product reel, typically used for surface-mount technology (SMT) and automated manufacturing processes.

With its 10-bit resolution, the AD5318ARU-REEL7 ensures fine granularity in output signals, making it suitable for applications that demand high levels of accuracy and control. Its eight channels provide the flexibility to output multiple analog signals from digital inputs, which is ideal for multi-axis control systems, programmable voltage and current sources, and other sophisticated control applications.

Key Features:

  • High Resolution: 10-bit resolution DAC for precise analog output.
  • Octal Channels: Features eight independent DAC channels for multiple signal outputs.
  • Serial Interface: Equipped with a standard serial interface for easy integration with microcontrollers and digital systems.
  • Low Power Consumption: Designed for power-sensitive applications, ensuring efficient operation.
  • Wide Operating Range: Supports a broad range of supply voltages for versatile deployment in various environments.
  • Compact Packaging: Housed in a space-saving 16-lead TSSOP package suitable for high-density mounting.

Applications:

The AD5318ARU-REEL7 is well-suited for a diverse array of applications, including but not limited to:

  • Industrial automation and process control systems.
  • Data acquisition systems and automatic test equipment.
  • Digital gain and offset adjustment.
  • Programmable voltage and current sources.
  • Multi-axis control systems.

Analog Devices Inc. is renowned for its commitment to high-quality components, and the AD5318ARU-REEL7 is no exception. It embodies the precision engineering and reliability that users have come to expect from Analog Devices, making it an essential component for professionals seeking top-tier performance in DAC technology.

Whether you are designing a sophisticated industrial system or a precise control mechanism, the AD5318ARU-REEL7 offers the accuracy, reliability, and versatility required to meet the demands of your application.

You May Also Be Interested in

Intersil
CONV D/A 10-BIT 125MSPS 28-TSSOP
Lowest to $43.5054
Analog Devices Inc.
16/18-Bit Self-Calibrating Serial/Byte DACPORT
Lowest to $183.1579
Intersil
Lowest to $7.1344
Analog Devices Inc.
+3 V/+5 V, Rail-to-Rail Quad, 8-Bit DAC | IC DAC 8BIT V-OUT 20TSSOP
Lowest to $32.7668
Analog Devices Inc.
Single, 12-/14-/16-Bit nanoDAC with 5 ppm/°C On-Chip Reference in SOT-23
Lowest to $9.1176
Microchip Technology
8/10/12-Bit Voltage Output Digital-to-Analog Converter with Internal VREF and SPI Interface | IC DAC 10BIT V-OUT 8MSOP
Lowest to $3.1134
Maxim Integrated
Quad 8-Bit DACs with Rail-to-Rail Voltage Outputs | IC DAC 8BIT V-OUT 24SSOP
Lowest to $14.4618
Analog Devices Inc.
Quad, 16-/12-Bit nanoDAC+ with SPI Interface | IC DAC 12BIT V-OUT 16TSSOP
Lowest to $17.6893
Analog Devices Inc.
Dual 12-/14-/16-Bit nanoDAC with 5 ppm/C On-Chip Reference
Lowest to $29.5149

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess