EN
  • EN
  • DE

AD9173BBPZ

Part No AD9173BBPZ
Manufacturer Analog Devices Inc.
Catalog Specialized ICs
Description IC RF DAC 144BGA / RF DAC 144-BGA-ED (10x10)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Specialized ICs
Mfr Analog Devices Inc.
Package Bulk
Product Status Active
Programmable Not Verified
Type RF DAC
Applications Wireless Infrastructure
Mounting Type Surface Mount
Package / Case 144-FBGA
Supplier Device Package 144-BGA-ED (10x10)
Base Product Number AD9173
Standard Package 1 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 909994-AD9173BBPZ
Ultra Librarian 3D Model Ultra Librarian AD9173BBPZ CAD Model

Description

The AD9173BBPZ is a state-of-the-art, high performance, 16-bit digital-to-analog converter (DAC) designed by Analog Devices Inc. This powerful component is part of a series of high-speed DACs that provide a unique combination of performance, bandwidth, and flexibility, making it an ideal choice for a wide range of applications including wireless communication, instrumentation, and defense systems.

Key Features

  • High Resolution: The AD9173 features 16-bit resolution which ensures precise signal representation, providing high fidelity and low noise in signal conversion.
  • High Sample Rates: With support for sample rates up to 12.6 GSPS (giga-samples per second), this DAC can handle high-speed signal processing with ease, making it suitable for advanced digital modulation schemes.
  • JESD204B Interface: The device uses the JESD204B high-speed serial interface, which simplifies PCB design by reducing the number of data input lines required and supports high-throughput data transmission.
  • Dual DAC Channels: It features dual DAC channels that can be configured in a variety of modes, offering flexibility for complex signal generation.
  • Integrated PLL: An integrated phase-locked loop (PLL) reduces component count and simplifies the clocking scheme by generating the high-frequency DAC clock internally.
  • Power Efficiency: The AD9173 is designed with power efficiency in mind, minimizing power consumption for temperature-sensitive or power-constrained applications.

Applications

The versatility of the AD9173BBPZ makes it suitable for a variety of applications, including:

  • Wireless Infrastructure (LTE, 5G)
  • Microwave Point-to-Point Systems
  • Electronic Warfare and Radar Systems
  • High-Speed Data Acquisition Systems
  • Instrumentation and Automated Test Equipment (ATE)

Product Specifications

Parameter Value Resolution 16-Bit Maximum Sample Rate 12.6 GSPS Number of Channels 2 Interface Type JESD204B Package BBPZ

With its exceptional performance and flexibility, the AD9173BBPZ from Analog Devices Inc. represents a leading-edge solution for high-speed digital-to-analog conversion requirements.

You May Also Be Interested in

Microchip Technology
IC EEPROM 4K I2C 4MHZ 8SOIC
Lowest to $0.4640
Analog Devices Inc.
2:1 HDMI/DVI Switch with Equalization | IC HDMI/DVI SWITCH 56LFCSP
Lowest to $5.1946
Microchip Technology
IC BATTERY AUTHENTICATION 8SOIC
Need more? Email Us
Texas Instruments
LM9830 36-Bit Color Document Scanner | IC COLOR DOC SCANNER 100TQFP
Lowest to $7.4990
Broadcom Limited
INTEGRATED CPU WITH 7-PORT ETHER
Lowest to $124.3230
Fairchild/ON Semiconductor
IC OUTPUT CIRCUIT VERT 10-SIP
Lowest to $26.3102
Microchip Technology
IC AUTHENTICATION CHIP 8UDFN
Lowest to $0.3445
Texas Instruments
LM9823 3 Channel 48-Bit Color Scanner Analog Front End
Need more? Email Us
Texas Instruments
IC SCANNER COLR 3CH 42BIT 28SOIC
Lowest to $5.7999

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $169.3835 $169.3835
2+ $162.7670 $325.5340
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess