EN
  • EN
  • DE

AD9203ARUZRL7

Part No AD9203ARUZRL7
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 10BIT 40MSPS 3V 28-TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Number of Bits 10
Sampling Rate 40M
Number of Inputs 1
Input Type Differential, Single Ended
Data Interface Parallel
Configuration S/H-ADC
Number of A/D Converters 1
Reference Type External, Internal
Analog Supply Voltage 2.7 V to 3.6 V
Digital Supply Voltage 2.7 V to 3.6 V
Temperature Range - Operating -40°C to 85°C
Case / Package 28-TSSOP
Win Source Part Number 008578-AD9203ARUZRL7
Family Name AD9203
Introduction Date July 01, 1999
ECCN EAR99
Country of Origin Malaysia
Estimated EOL Date 2028
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Application Field Used in Communications & Networking
Ultra Librarian 3D Model Ultra Librarian AD9203ARUZRL7 CAD Model

Description

Product Overview: AD9203ARUZRL7 from Analog Devices Inc.

The AD9203ARUZRL7 is a high-performance analog-to-digital converter (ADC) designed by Analog Devices Inc., a leader in the semiconductor industry. This precision ADC is part of a series that is well-suited for a wide range of applications, including communications, medical imaging, and data acquisition systems. With its advanced features and robust design, the AD9203ARUZRL7 is engineered to meet the demanding requirements of modern electronic devices.

Key Features and Benefits:

  • High Sampling Rate: The AD9203ARUZRL7 offers a fast sampling rate, enabling it to accurately capture high-speed signals and convert them into digital data without significant latency.
  • Resolution: This ADC features a 10-bit resolution, providing fine quantization levels for precise signal representation, ensuring that the digital output closely matches the analog input.
  • Low Power Consumption: Designed with power efficiency in mind, the AD9203ARUZRL7 minimizes power usage, making it ideal for portable and battery-powered applications.
  • Integrated Features: The device includes various integrated functionalities such as an on-chip track-and-hold circuit, which simplifies the design and reduces the need for external components.
  • Package Type: It comes in a TSSOP (Thin Shrink Small Outline Package) form factor, which is known for its compact size and reliability, making it suitable for space-constrained applications.
  • Industrial Temperature Range: The ADC operates effectively across a wide temperature range, ensuring consistent performance even in harsh environmental conditions.

Applications:

The versatility of the AD9203ARUZRL7 allows it to be integrated into various applications such as:

  • Wireless and Wired Communications
  • Medical Imaging Systems
  • Test and Measurement Equipment
  • Data Acquisition Systems
  • Instrumentation

In conclusion, the AD9203ARUZRL7 from Analog Devices Inc. is a reliable and efficient solution for converting analog signals to digital form. Its high-speed operation, precision, and integrated features make it a top choice for engineers and designers looking to enhance the performance of their electronic systems.

You May Also Be Interested in

Texas Instruments
IC ADC 12BIT 16-WQFN
Need more? Email Us
Cirrus Logic Inc.
SPI 2.7V~5.5V SSOP-20-208mil Analog to Digital Converters (ADC) RoHS
Lowest to $15.1344
Texas Instruments
IC ADC 12BIT SOT-23-THIN
Need more? Email Us
Texas Instruments
IC ADC 12BIT 256-FCBGA
Need more? Email Us
Analog Devices Inc.
SPI 4.75V~5.25V LFCSP-48-VQ(7x7) Analog to Digital Converters (ADC)
Lowest to $259.7015
Microchip Technology
IC ADC 16BIT 20-UQFN
Lowest to $4.8513
Texas Instruments
IC ADC 16BIT 16-WQFN
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 16BIT 16-DSBGA
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.2802 $57.9614
15+ $6.7940 $101.9100
23+ $6.5817 $151.3791
32+ $6.3694 $203.8208
41+ $6.1571 $252.4411
55+ $5.5201 $303.6055
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 21,774 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess