EN
  • EN
  • DE

AD9215BRURL7-65

Part No AD9215BRURL7-65
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description 10 BIT FLASH ADC, PARALLEL
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
Mfr Analog Devices Inc.
Series AD9215
Package Bulk
Product Status Obsolete
Number of Bits 10
Sampling Rate (Per Second) 65M
Number of Inputs 1
Input Type Differential, Single Ended
Data Interface Parallel
Configuration S/H-ADC
Number of A/D Converters 1
Architecture Pipelined
Reference Type External, Internal
Voltage - Supply, Analog 2.7V ~ 3.3V
Voltage - Supply, Digital 2.25V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C
Package / Case 28-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 28-TSSOP
Mounting Type Surface Mount
Standard Package 1,000 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 556277-AD9215BRURL7-65
Ultra Librarian 3D Model Ultra Librarian AD9215BRURL7-65 CAD Model

Description

The AD9215BRURL7-65 is a high-performance, single-channel, 10-bit analog-to-digital converter (ADC) from the renowned manufacturer Analog Devices Inc. This ADC is designed to operate at a maximum sampling rate of 65 MSPS (Mega Samples Per Second), providing the precision and speed required for demanding signal processing applications.

Key Features:

  • High-Speed Performance: With a sampling rate of 65 MSPS, the AD9215 ensures rapid data acquisition, making it ideal for applications that require high-speed signal conversion.
  • 10-Bit Resolution: The 10-bit resolution provides a fine quantization level, enabling the capture of high-fidelity signals with excellent dynamic range.
  • Low Power Consumption: Designed with power efficiency in mind, the AD9215 operates with low power dissipation, making it suitable for portable and battery-powered devices.
  • Differential Inputs: The differential input structure provides improved noise immunity and is conducive to driving with differential signal sources.
  • Flexible Power Supply: The ADC can be powered by a single 3.3V supply, simplifying the power supply design.
  • On-Chip Reference: An integrated voltage reference eases design complexities and helps reduce external component count.
  • Small Form Factor: The AD9215 comes in a compact package, which is beneficial for space-constrained applications.

Applications:

The AD9215BRURL7-65 is versatile and can be used in a variety of applications, including:

  • Wireless and Wired Communications
  • Imaging Systems
  • Data Acquisition Systems
  • Medical Instruments
  • Radar and Satellite Systems

Analog Devices Inc. has a reputation for delivering high-quality, reliable components, and the AD9215BRURL7-65 is no exception. It offers designers a combination of performance, power efficiency, and compactness, making it an excellent choice for integrating into high-speed signal processing systems.

You May Also Be Interested in

Microchip Technology
IC ADC 16BIT 12-UQFN
Need more? Email Us
Cirrus Logic Inc.
SPI 2.7V~5.5V SSOP-20-208mil Analog to Digital Converters (ADC) RoHS
Lowest to $15.1344
Texas Instruments
ADS1220IPWRG4 Texas Instruments Analog to Digital Converters - ADC 24-bit 2-kSPS four - channel low-power datasheet, inventory, & pricing.
Lowest to $2.1384
Texas Instruments
IC ADC 12BIT 16-WQFN
Need more? Email Us
Texas Instruments
IC ADC 8BIT SOT-23-6
Need more? Email Us
Analog Devices Inc.
SPI 4.75V~5.25V LFCSP-48-VQ(7x7) Analog to Digital Converters (ADC)
Lowest to $259.7015
Analog Devices Inc.
IC ADC 16BIT PIPELINED 52QFN
Need more? Email Us
Analog Devices Inc.
IC ADC 14BIT PIPELINED 64QFN
Lowest to $71.6418
Texas Instruments
16 Bit Analog to Digital Converter Sigma-Delta SOT-23-6
Lowest to $1.0478

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $17.1621 $68.6484
9+ $14.0818 $126.7362
13+ $13.6417 $177.3421
18+ $13.2017 $237.6306
23+ $12.7616 $293.5168
31+ $11.4414 $354.6834
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,700 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess