EN
  • EN
  • DE

AD9215BRUZ-65

Part No AD9215BRUZ-65
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 10BIT 65MSPS 3V 28TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tube/Rail
Status Active
Number of Bits 10
Sampling Rate 65M
Number of Inputs 1
Input Type Differential, Single Ended
Data Interface Parallel
Configuration S/H-ADC
Number of A/D Converters 1
Reference Type Internal
Analog Supply Voltage 2.7 V to 3.3 V
Digital Supply Voltage 2.25 V to 3.6 V
Temperature Range - Operating -40°C to 85°C
Case / Package 28-TSSOP
Win Source Part Number 198676-AD9215BRUZ-65
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AD9215BRUZ-65 CAD Model

Description

AD9215BRUZ-65 - High-Performance ADC from Analog Devices Inc.

The AD9215BRUZ-65 is a state-of-the-art 10-bit analog-to-digital converter (ADC) developed by Analog Devices Inc., a leader in high-performance semiconductors. This ADC is designed to operate at a 65 MSPS (Mega Samples Per Second) conversion rate, delivering superior speed and accuracy for a wide range of applications, including communications, medical imaging, and instrumentation.

Key Features:

  • Resolution: 10-bit ADC offering fine granularity for precise signal conversion.
  • High Speed: Capable of sampling rates up to 65 MSPS, making it ideal for high-speed signal processing tasks.
  • Input Voltage Range: Accommodates a differential input voltage range, providing flexibility in interfacing with various signal types.
  • Low Power Consumption: Optimized for power-sensitive applications, ensuring efficient operation without sacrificing performance.
  • Digital Output: Features LVDS (Low-Voltage Differential Signaling) outputs for reduced noise and improved signal integrity.
  • Package: Housed in a compact 28-lead TSSOP (Thin Shrink Small Outline Package), saving valuable board space.

Applications:

  • Wireless and Wired Communications
  • Medical Imaging Systems
  • Test and Measurement Equipment
  • Data Acquisition Systems
  • Radar and Satellite Subsystems

The AD9215BRUZ-65 is engineered to provide exceptional dynamic performance with its integrated sample-and-hold circuit and on-chip voltage reference. This ADC also offers a versatile SPI port that allows for configuration and control, enabling customization to specific system requirements. With its robust design and high-speed operation, the AD9215BRUZ-65 from Analog Devices Inc. is an excellent choice for designers seeking a reliable and efficient solution for their data conversion needs.

For more detailed specifications and application support, visit the Analog Devices Inc. website or contact their technical support team.

You May Also Be Interested in

Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 8BIT SOT-23-6
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Hangzhou RuiMeng Technology Co., Ltd.
24 Bit Analog to Digital Converter 6 Input TSSOP-24
Lowest to $9.6181
Texas Instruments
IC ADC 12BIT 256-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $17.5940 $52.7820
7+ $14.4361 $101.0527
11+ $13.9850 $153.8350
15+ $13.5339 $203.0085
20+ $13.0828 $261.6560
26+ $11.7294 $304.9644
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,000 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess