EN
  • EN
  • DE

AD9229BCPZ-50

Part No AD9229BCPZ-50
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 12BIT QUAD 50MSPS 48LFCSP / 12 Bit Analog to Digital Converter Input 4 48-LFCSP-VQ (7x7)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
Mfr Analog Devices Inc.
Package Tray
Product Status Obsolete
Number of Bits 12
Sampling Rate (Per Second) 50M
Number of A/D Converters 4
Temperature Range - Operating -40°C ~ 85°C
Package / Case 48-VFQFN Exposed Pad, CSP
Supplier Device Package 48-LFCSP-VQ (7x7)
Mounting Type Surface Mount
Base Product Number AD9229
Standard Package 7 pcs
Moisture Sensitivity Level (MSL) 3 (168 Hours)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 910005-AD9229BCPZ-50
Ultra Librarian 3D Model Ultra Librarian AD9229BCPZ-50 CAD Model

Description

AD9229BCPZ-50: High-Performance ADC from Analog Devices Inc.

The AD9229BCPZ-50 is a state-of-the-art analog-to-digital converter (ADC) produced by the renowned manufacturer Analog Devices Inc. This device is designed to deliver exceptional performance with a focus on high-speed signal processing applications. The AD9229BCPZ-50 is an ideal solution for a broad range of applications, including medical imaging, data acquisition systems, and communication infrastructure.

Key Features:

  • Resolution: The ADC offers a resolution of 12-bits, providing fine detail in the digital representation of analog signals.
  • Sampling Rate: With a maximum sampling rate of 50 MSPS (Mega Samples Per Second), the AD9229BCPZ-50 ensures accurate digitization of high-frequency signals.
  • Input Range: The device features a differential input range that maximizes the dynamic range and improves signal integrity.
  • Low Power Consumption: It is designed for low power operation, making it suitable for power-sensitive applications.
  • Output Interface: The ADC provides a parallel LVDS (Low Voltage Differential Signaling) output interface, which allows for high-speed data transfers with reduced noise.
  • Package: Encased in a compact 32-lead LFCSP (Lead Frame Chip Scale Package), the AD9229BCPZ-50 is optimized for space-constrained designs.

Performance Advantages:

The AD9229BCPZ-50 is engineered to deliver superior signal-to-noise ratio (SNR) and spurious-free dynamic range (SFDR), which are critical for high-precision measurements and data analysis. Its advanced design ensures that it maintains performance over a wide temperature range, making it reliable for industrial environments.

Integration and Support:

Analog Devices Inc. provides comprehensive technical support for the AD9229BCPZ-50, including detailed datasheets, reference designs, and application notes. Engineers can access a wealth of resources to facilitate the integration of this ADC into their projects, ensuring a smooth design-in process and quick time-to-market.

Overall, the AD9229BCPZ-50 from Analog Devices Inc. represents a blend of performance, efficiency, and reliability, making it a top choice for professionals seeking a high-quality ADC solution.

You May Also Be Interested in

Texas Instruments
IC ADC 14BIT PIPELINED 60WQFN
Need more? Email Us
Harris Corporation
10-BIT HIGH SPEED ADC
Need more? Email Us
Maxim Integrated
IC ADC 14BIT SAR 20TSSOP
Lowest to $46.5672
Renesas Electronics America
IC ADC 12BIT SAR 72QFN
Need more? Email Us
Renesas Electronics America
IC ADC 12BIT SAR 8SOIC
Need more? Email Us
Maxim Integrated
IC ADC 12BIT SAR 16QSOP
Need more? Email Us
Texas Instruments
IC ADC 10BIT 40MSPS LP 28-TSSOP
Need more? Email Us
Maxim Integrated
IC ADC 18BIT SIGMA-DELTA 16QSOP
Need more? Email Us
Maxim Integrated
IC ADC 10BIT SAR 12WLP
Lowest to $4.3657

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $93.8438 $93.8438
2+ $77.0004 $154.0008
3+ $74.5945 $223.7835
4+ $72.1875 $288.7500
5+ $69.7816 $348.9080
6+ $62.5629 $375.3774
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess