EN
  • EN
  • DE

AD9234BCPZ-1000

Part No AD9234BCPZ-1000
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description 12-Bit, 1 GSPS/500 MSPS JESD204B, Dual Analog-to-Digital Converter | IC ADC 12BIT PIPELINED 64LFCSP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tray
Resolution 12
Sampling Rate (Per Second) 1G
Number of Inputs 2
Input Type Differential
Data Interface JESD204B
Configuration S/H-ADC
Number of A/D Converters 1
Architecture Pipelined
Reference Type Internal
Supply Voltage , Analog 1.22V ~ 1.28V, 2.44V ~ 2.56V
Supply Voltage , Digital 1.22V ~ 1.28V
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 64-WFQFN Exposed Pad
Supplier Device Package 64-LFCSP-WQ (9x9)
Mounting Style SMD
Family Part Number AD9234
Manufacturer Pack Quantity 1
MSL Level 3 (168 Hours)
Win Source Part Number 1138999-AD9234BCPZ-1000
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD9234BCPZ-1000 CAD Model

Description

AD9234BCPZ-1000: High-Speed ADC from Analog Devices Inc.

The AD9234BCPZ-1000 is a state-of-the-art Analog-to-Digital Converter (ADC) designed by Analog Devices Inc., a leader in high-performance semiconductors. This ADC is part of the high-speed data converter series that delivers exceptional performance and reliability for a wide range of applications, including wireless infrastructure, instrumentation, and defense electronics.

Key Features

  • High Sampling Rate: The AD9234BCPZ-1000 boasts a sampling rate of 1000 MSPS (Mega Samples Per Second), enabling it to capture high-frequency signals with precision.
  • Resolution: With its 12-bit resolution, the ADC provides fine detail in signal conversion, ensuring accurate representation of the input signal.
  • Dual-Channel: The device features two ADC cores, allowing for simultaneous sampling of two channels, which is essential for applications requiring high channel density or complex signal analysis.
  • Low Power Consumption: Despite its high-speed capabilities, the AD9234BCPZ-1000 is designed for low power consumption, making it suitable for power-sensitive applications.
  • JESD204B Interface: It offers a JESD204B serial interface, which simplifies the data capture process and reduces the number of input/output lines required for data transmission.

Applications

The versatility of the AD9234BCPZ-1000 makes it an excellent choice for various high-speed data acquisition tasks. It is particularly well-suited for:

  • Wireless Infrastructure (e.g., 3G/4G/5G base stations)
  • Medical Imaging Systems
  • Professional Video Equipment
  • High-Speed Data Acquisition Systems
  • Instrumentation and Test Equipment
  • Radar and Satellite Communication Systems

Package and Quality

The AD9234BCPZ-1000 comes in a compact 72-lead LFCSP (Lead Frame Chip Scale Package) that allows for efficient space utilization on circuit boards. Analog Devices Inc. ensures that each device meets stringent quality standards, providing reliable performance even in the most demanding environments.

With its combination of high-speed performance, dual-channel operation, and low power consumption, the AD9234BCPZ-1000 ADC from Analog Devices Inc. represents a top-tier solution for designers looking to push the boundaries of data conversion technology.

You May Also Be Interested in

Analog Devices Inc.
16-Bit, 250 kSPS PulSAR ADC in MSOP/QFN
Lowest to $11.6422
Analog Devices Inc.
2.7 V to 5.5 V, 350 kSPS, 10-Bit 4-/8-Channel Sampling ADCs | IC ADC 10BIT SAR 16TSSOP
Lowest to $17.1485
Analog Devices Inc.
4-Channel, 200 kSPS 12-Bit ADC with Sequencer in 16-Lead TSSOP | IC ADC 12BIT SAR 16TSSOP
Lowest to $9.6045
Texas Instruments
LOW-VOLTAGE 10-BIT ANALOG-TO-DIGITAL CONVERTER WITH SERIAL CONTROL AND 8 ANALOG INPUTS
Lowest to $390.9775
Analog Devices Inc.
1.75 MSPS, 4 mW 10-Bit/12-Bit Parallel ADCs | IC ADC 12BIT SAR 24TSSOP
Lowest to $12.9327
Texas Instruments
Serial I/O 8-Bit A/D Converters with Multiplexer Options | IC ADC 8BIT SAR 14DIP
Lowest to $10.3380
Maxim Integrated
IC ADC 8BIT MPU COMP 18-DIP
Lowest to $20.7715
Texas Instruments
16-CHANNEL, 24-BIT ANALOG-TO-DIGITAL CONVERTER | IC ADC 24BIT SIGMA-DELTA 48HTQFP
Lowest to $47.8479
Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $1,940.2986 $1,940.2986
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 200 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess