EN
  • EN
  • DE

AD9238BSTRL-20

Part No AD9238BSTRL-20
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 12BIT DUAL 20MSPS 64-LQFP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
Mfr Analog Devices Inc.
Package Bulk
Product Status Obsolete
Number of Bits 12
Sampling Rate (Per Second) 20M
Data Interface Parallel
Number of A/D Converters 2
Temperature Range - Operating -40°C ~ 85°C
Package / Case 64-LQFP
Supplier Device Package 64-LQFP (7x7)
Mounting Type Surface Mount
Base Product Number AD9238
Standard Package 2,000 pcs
Moisture Sensitivity Level (MSL) 3 (168 Hours)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 556324-AD9238BSTRL-20
Ultra Librarian 3D Model Ultra Librarian AD9238BSTRL-20 CAD Model

Description

Analog Devices AD9238BSTRL-20 Dual A/D Converter

The AD9238BSTRL-20 is a high-performance, 12-bit dual analog-to-digital converter (ADC) designed by Analog Devices Inc., a leader in high-performance semiconductors for signal processing applications. This particular model offers a sampling rate of 20 MSPS (mega samples per second), providing precise digital data from analog signals with exceptional speed and accuracy.

At the core of the AD9238BSTRL-20 are two ADCs integrated into a single IC, making it an ideal choice for applications that require dual-channel data acquisition with matching performance characteristics. The dual ADC configuration is beneficial for advanced communication systems, medical imaging, radar and LIDAR systems, and other applications where dual-channel processing is essential.

The device features a differential input with a wide input bandwidth, making it suitable for direct sampling of intermediate frequencies (IF). The high-speed serial interface simplifies the layout and allows for a reduction in the number of data I/O lines, thus minimizing board space and system complexity. Furthermore, the AD9238BSTRL-20 boasts a flexible power-down option, which significantly reduces power consumption when the device is not in active use.

Key features of the AD9238BSTRL-20 include:

  • 12-bit resolution with 20 MSPS sampling rate per channel
  • Differential input with high input bandwidth
  • Low power consumption with power-down mode
  • Internal voltage reference
  • High-speed LVDS (Low Voltage Differential Signaling) outputs
  • On-chip calibration for improved accuracy
  • Industrial temperature range operation
  • Supplied in a compact, surface-mount LQFP (Low-profile Quad Flat Package) for easy integration into various system designs

For engineers and designers looking for a reliable and high-quality dual ADC, the AD9238BSTRL-20 from Analog Devices Inc. offers a robust solution that combines performance with functionality. With its advanced features and proven technology, this ADC is a versatile component that can meet the demands of even the most challenging data acquisition tasks.

Whether you're developing a sophisticated communication system, working on medical imaging technology, or creating high-precision instrumentation, the AD9238BSTRL-20 provides the accuracy and speed necessary to achieve outstanding results.

You May Also Be Interested in

Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us
Texas Instruments
IC ADC 8BIT SRL 2MSPS 16WQFN
Lowest to $5.6751
Maxim Integrated
1Msps, μP-Compatible, 8-Bit ADC with 1μA Power-Down | IC ADC 8BIT FLASH 20SSOP
Lowest to $10.0855
Analog Devices Inc.
16-Bit, 250 kSPS PulSAR ADC in MSOP/QFN
Lowest to $11.6422
Texas Instruments
10-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 ANALOG INPUTS | IC ADC 10BIT SAR 20SSOP
Lowest to $7.5848
Texas Instruments
10-Bit Analog-to-Digital Converter
Lowest to $1.2592
Texas Instruments
12-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 ANALOG INPUTS
Lowest to $13.9335
Texas Instruments
LOW-VOLTAGE 10-BIT ANALOG-TO-DIGITAL CONVERTER WITH SERIAL CONTROL AND 8 ANALOG INPUTS
Lowest to $388.0598
Analog Devices Inc.
2.7 V to 5.5 V, 350 kSPS, 10-Bit 4-/8-Channel Sampling ADCs | IC ADC 10BIT SAR 16TSSOP
Lowest to $17.1485

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $21.2508 $63.7524
7+ $17.4370 $122.0590
11+ $16.8919 $185.8109
15+ $16.3467 $245.2005
19+ $15.8016 $300.2304
25+ $14.1672 $354.1800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,260 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess