EN
  • EN
  • DE

AD9251BCPZRL7-65

Part No AD9251BCPZRL7-65
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 14BIT 65MSPS 64LFCSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Number of Bits 14
Sampling Rate 65M
Number of Inputs 2
Input Type Differential
Data Interface Parallel
Configuration S/H-ADC
Number of A/D Converters 2
Reference Type External, Internal
Analog Supply Voltage 1.7 V to 1.9 V
Digital Supply Voltage 1.7 V to 3.6 V
Features Simultaneous Sampling
Temperature Range - Operating -40°C to 85°C
Case / Package 64-LFCSP-VQ (9x9)
Win Source Part Number 114130-AD9251BCPZRL7-65
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AD9251BCPZRL7-65 CAD Model

Description

Product Overview: AD9251BCPZRL7-65 from Analog Devices Inc.

The AD9251BCPZRL7-65 is a high-performance, dual-channel Analog-to-Digital Converter (ADC) designed by Analog Devices Inc., a renowned leader in precision signal processing technology. This ADC is tailored for applications that demand exceptional accuracy and speed, such as medical imaging, data acquisition systems, and communication infrastructure.

Key Features

  • Resolution: The device offers a resolution of 14-bits, providing high precision for the digital representation of analog signals.
  • Sampling Rate: It boasts a maximum sampling rate of 65 MSPS (Mega Samples Per Second), ensuring the capture of fast-changing signals without loss of information.
  • Dual-Channel: With dual ADC cores, the AD9251BCPZRL7-65 can simultaneously sample two analog inputs, which is critical for applications requiring synchronized data acquisition from multiple sources.
  • Low Power Consumption: Designed with power efficiency in mind, the ADC operates with a low power consumption, making it suitable for portable and battery-powered devices.
  • Serial LVDS Outputs: The device uses Low Voltage Differential Signaling (LVDS) for its serial output interface, reducing the number of data lines required and minimizing noise interference.
  • Integrated Features: It includes features such as a flexible power-down mode, an internal voltage reference, and a digital test pattern generator, which contribute to its ease of use and integration into system designs.

Package and Quality

The AD9251BCPZRL7-65 comes in a compact LFCSP (Lead Frame Chip Scale Package) that is suitable for space-constrained applications. The part is available in a reel format, denoted by the 'RL7' suffix, facilitating efficient assembly for high-volume production. Analog Devices Inc. ensures high-quality standards, making this ADC a reliable choice for critical and demanding applications.

Applications

With its advanced features and performance, the AD9251BCPZRL7-65 is ideal for a wide range of applications, including:

  • Medical Imaging Systems
  • Instrumentation and Test Equipment
  • Wireless and Wired Broadband Communication
  • Radar and Satellite Antenna Array Systems
  • Industrial Imaging and Non-Destructive Testing

Overall, the AD9251BCPZRL7-65 from Analog Devices Inc. represents a blend of precision, speed, and functionality, making it a top choice for engineers and designers looking to enhance the performance of their digital data acquisition systems.

You May Also Be Interested in

Texas Instruments
10-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 ANALOG INPUTS | IC ADC 10BIT SAR 20SSOP
Lowest to $8.7970
Analog Devices Inc.
1.75 MSPS, 4 mW 10-Bit/12-Bit Parallel ADCs | IC ADC 12BIT SAR 24TSSOP
Lowest to $12.9327
Linear Technology
14-Bit, 65Msps/40Msps/25Msps Low Power Dual ADCs | IC ADC 14BIT PIPELINED 40QFN
Need more? Email Us
Texas Instruments
IC ADC 16BIT 100MSPS 10SON
Lowest to $7.2063
Linear Technology
16-Bit, 160Msps ADC | IC ADC 16BIT PIPELINED 64QFN
Lowest to $1,125.3732
Analog Devices Inc.
8-Bit 40 MSPS/60 MSPS/80 MSPS A/D Converter
Lowest to $15.7658
Texas Instruments
10-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 ANALOG INPUTS | IC ADC 10BIT SAR 20SSOP
Lowest to $8.7970
Maxim Integrated
1Msps, μP-Compatible, 8-Bit ADC with 1μA Power-Down | IC ADC 8BIT FLASH 20SSOP
Lowest to $10.0855
Texas Instruments
Serial I/O 8-Bit A/D Converters with Multiplexer Options | IC ADC 8BIT SAR 14DIP
Lowest to $10.3380

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $70.1120 $70.1120
3+ $57.5282 $172.5846
4+ $55.7311 $222.9244
5+ $53.9327 $269.6635
6+ $52.1355 $312.8130
8+ $46.7417 $373.9336
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,430 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess